EN
  • EN
  • DE

APX810S-23SR-7

Part No APX810S-23SR-7
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 48 Weeks
Features Supervisor Push-Pull, Totem Pole Channel SOT-23-3
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name APX810
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number APX810S-23SR-7DIDKR, APX810S-23SR-7DITR, APX810S-23SR-7DICT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861664-APX810S-23SR-7
Ultra Librarian 3D Model Ultra Librarian APX810S-23SR-7 CAD Model

Description

Introducing the APX810S-23SR-7 Microprocessor Reset Circuit

The APX810S-23SR-7 is a sophisticated microprocessor supervisory circuit designed by Diodes Incorporated to monitor the power supplies in digital systems. This essential component ensures that the system's microprocessor and other critical circuitry have a stable and reliable power-on reset. The device is engineered to maintain system integrity by providing a precise reset signal whenever the supply voltage drops below a predetermined threshold.

Key Features

  • Precision Monitoring: The APX810S-23SR-7 offers precise voltage monitoring, ensuring that microprocessors and digital systems are safeguarded against unpredictable power levels that could lead to system errors or data corruption.
  • Programmable Reset Timeout: With a programmable delay time, it allows designers to set the reset timeout period according to specific system requirements, ensuring that the reset signal is maintained as needed for proper system recovery.
  • Low Supply Current: This device is optimized for energy efficiency, consuming a low supply current, which makes it an excellent choice for battery-powered and energy-sensitive applications.
  • Wide Operating Voltage Range: The APX810S-23SR-7 operates over a broad voltage range, accommodating various digital systems and ensuring compatibility with a wide array of microprocessors.
  • Temperature Resilience: It is designed to function reliably over an extensive temperature range, making it suitable for industrial and automotive applications where temperature conditions can be extreme.

Applications

The APX810S-23SR-7 is versatile and can be used in a multitude of applications, including:

  • Microprocessor, microcontroller, and DSP systems
  • Portable/Battery-powered equipment
  • Intelligent instruments
  • Industrial controllers
  • Embedded systems
  • Automotive systems

Product Specifications

The APX810S-23SR-7 comes in a compact SOT-23 package, which is highly favored for space-constrained applications. It features an active-low reset output, and the reset threshold voltage is factory-set at 2.3V, suitable for systems that operate around this voltage level. The device's quiescent current is minimal, ensuring minimal impact on overall system power consumption.

With its combination of features, the APX810S-23SR-7 from Diodes Incorporated is an excellent choice for designers looking to enhance system reliability and stability in their digital system designs.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
440+ $0.1318 $57.9920
1,070+ $0.1083 $115.8810
1,655+ $0.1048 $173.4440
2,280+ $0.1014 $231.1920
2,945+ $0.0981 $288.9045
3,945+ $0.0879 $346.7655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 440 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess