Product Overview: APX803L-40SA-7 Voltage Supervisor
The APX803L-40SA-7 is a highly precise voltage supervisor designed to maintain system integrity by monitoring the power supply voltage in digital systems. Manufactured by Diodes Incorporated, this micro-power device is an indispensable component for applications that require reliable operation and protection against undervoltage conditions.
Key Features
- Voltage Threshold: The APX803L-40SA-7 has a preset threshold voltage of 4.0V, making it suitable for monitoring 5V power supplies.
- Low Power Consumption: With a quiescent current of just 10µA, it is an energy-efficient solution for battery-operated devices.
- High Accuracy: This device offers a high threshold voltage accuracy of ±2%, ensuring precise monitoring and reliable operation.
- Reset Timeout Delay: It features a minimum of 240ms reset timeout delay, which provides a sufficient window for the system to recover from undervoltage conditions.
- Output Type: The open-drain output of the APX803L-40SA-7 allows for easy interfacing with microcontrollers and other digital circuits.
- Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, suitable for harsh environments.
- Small Form Factor: The device is available in a space-saving SOT-23 package, ideal for compact PCB layouts.
Applications
The APX803L-40SA-7 is versatile and can be used in a variety of applications, including:
- Microprocessor and microcontroller systems
- Portable and battery-powered equipment
- Industrial controls
- Embedded systems
- Consumer electronics
- Computers and servers
Reliability and Safety
Ensuring the highest standards of reliability and safety, the APX803L-40SA-7 helps to prevent system failures due to power anomalies. Its fast response time and precise voltage monitoring capabilities make it a critical component for systems that cannot afford to malfunction or lose data due to unexpected power dips or outages.
In summary, the APX803L-40SA-7 from Diodes Incorporated is a robust voltage supervisor that offers high accuracy, low power consumption, and a compact package, making it an excellent choice for safeguarding a wide range of electronic systems.