Product Overview: APX803-26SRG-7 by Diodes Incorporated
The APX803-26SRG-7 is a precision micro-power voltage detector designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This component is engineered to monitor the voltage level of its power supply and to provide a signal when the monitored voltage falls below a predefined threshold, making it a crucial component for system reliability in a wide range of electronic applications.
Key Features
- Voltage Threshold: The APX803-26SRG-7 has a preset threshold voltage of 2.6V, which is ideal for monitoring 3V power supplies.
- High Accuracy: It offers a high threshold accuracy of ±2%, ensuring precise voltage monitoring and reliable system operation.
- Low Power Consumption: This voltage detector is designed for low power consumption, with a typical quiescent current of just 1µA, making it suitable for battery-operated and portable devices.
- Fast Response Time: The device features a fast response time, providing rapid signals to the system in the event of a voltage drop.
- Output Type: It has an active-low, push-pull reset output, which remains asserted until the monitored voltage exceeds the reset threshold voltage.
- Operating Temperature Range: The APX803-26SRG-7 can operate over a wide temperature range from -40°C to +85°C, accommodating various environmental conditions.
- Package: It comes in a compact, surface-mount SOT-23 package, which is ideal for space-constrained applications.
Applications
The APX803-26SRG-7 voltage detector is versatile and can be used in a variety of applications, such as:
- Microprocessor and microcontroller systems
- Portable and battery-powered equipment
- Intelligent instruments
- Industrial controls
- Notebook computers
- Medical devices
With its precision voltage monitoring and low power consumption, the APX803-26SRG-7 is a reliable solution for systems that require efficient power management. Diodes Incorporated's commitment to quality ensures that this voltage detector will contribute to the overall stability and performance of your electronic systems.