EN
  • EN
  • DE

APX1117D33G-13

Part No APX1117D33G-13
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Description LDO Regulator Pos 3.3V 1A 3-Pin(2+Tab) TO-252 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 224524-APX1117D33G-13
Popularity Low
Supply and Demand Status Balance
Family Name APX1117
Introduction Date June 08, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian APX1117D33G-13 CAD Model

Description

The APX1117D33G-13 is a high-performance, low dropout linear regulator designed and manufactured by Diodes Incorporated. This component offers a stable and reliable voltage regulation solution, making it an ideal choice for a wide range of applications that require a fixed 3.3V output voltage.

Key Features

  • Output Voltage: Fixed at 3.3V, providing a precise voltage supply for critical applications.
  • High Efficiency: Low dropout voltage (LDO) design ensures efficient operation with minimal power loss, even at low input voltages.
  • Output Current: Capable of delivering up to 800mA of continuous output current, suitable for powering a variety of devices.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, enhancing system reliability.
  • Short Circuit Protection: Built-in short circuit protection prevents damage to the regulator and the connected load in case of a fault.
  • Package: Available in a green SOT-223 package, which is RoHS compliant and suitable for eco-friendly applications.
  • Stability: Stable with low ESR output capacitors, ensuring a steady output even under dynamic load conditions.

Applications

The APX1117D33G-13 is versatile and can be used in various electronic devices and systems, including:

  • Consumer Electronics
  • Computer Peripherals
  • Telecommunication Equipment
  • Industrial Control Systems
  • Battery-Powered Devices

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the APX1117D33G-13 is no exception. It is designed to meet the stringent requirements of modern electronic systems, ensuring both performance and longevity. With its robust feature set and dependable operation, this LDO regulator is an excellent choice for designers looking to enhance the stability and efficiency of their power management solutions.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NEC
Lowest to $9.3844
STMicroelectronics
Need more? Email Us
CISCO
Lowest to $429.0000
EPCOS (TDK)
Need more? Email Us
NXP / Nexperia
Lowest to $1.9173
CISCO
Need more? Email Us
CISCO
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess