EN
  • EN
  • DE

APD245VGTR-G1

Part No APD245VGTR-G1
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 45V 2A DO15 / Diode 45 V 2A Through Hole DO-15
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 45 V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 500 mV @ 2 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 500 µA @ 45 V
Mounting Type Through Hole
Package / Case DO-204AC, DO-15, Axial
Supplier Device Package DO-15
Operating Temperature - Junction -65°C ~ 125°C
Base Product Number APD245
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1348910-APD245VGTR-G1
Ultra Librarian 3D Model Ultra Librarian APD245VGTR-G1 CAD Model

Description

Introducing the APD245VGTR-G1 from Diodes Incorporated

The APD245VGTR-G1 is a cutting-edge product from Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-performance device is designed to meet the rigorous demands of modern electronic circuits, providing both efficiency and reliability for a wide range of applications.

Key Features

  • Low On-Resistance: The APD245VGTR-G1 boasts an exceptionally low on-resistance, which translates to reduced power loss and improved energy efficiency in your applications.
  • High-Speed Switching: Engineered for fast switching capabilities, this device ensures that high-speed operations are handled with ease, making it ideal for frequency-sensitive applications.
  • Advanced Packaging: Housed in a green Trench MOSFET package, the APD245VGTR-G1 is not only environmentally friendly but also compact and robust, allowing for space-saving designs without compromising on durability.
  • Wide Operating Temperature Range: With the capability to operate over a broad temperature range, this product is suitable for use in environments that experience extreme temperature variations.

Applications

The versatile nature of the APD245VGTR-G1 allows it to be utilized in a multitude of applications, including but not limited to:

  • Power management systems
  • DC-DC converters
  • Battery-powered devices
  • Motor control circuits
  • Load switching

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the APD245VGTR-G1 is no exception. Each device is manufactured with the highest standards to ensure that it performs to the expectations of the most demanding applications. Reliability is a cornerstone of Diodes Incorporated's products, and this device comes with the assurance of longevity and consistent performance.

Environmental Compliance

In line with Diodes Incorporated's dedication to environmental stewardship, the APD245VGTR-G1 complies with RoHS directives, ensuring that it is free from hazardous substances. This commitment to environmental sustainability makes it a responsible choice for your electronic designs.

Whether you are designing power-efficient consumer electronics, robust industrial systems, or innovative automotive solutions, the APD245VGTR-G1 from Diodes Incorporated is an excellent choice that offers a blend of performance, efficiency, and reliability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess