EN
  • EN
  • DE

AP9214L-AC-HSB-7

Part No AP9214L-AC-HSB-7
Manufacturer Diodes Incorporated
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CELL 6UDFN / Battery Battery Protection IC Lithium Ion/Polymer U-DFN2535-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-UDFN Exposed Pad
Supplier Device Package U-DFN2535-6
Base Product Number AP9214
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 967107-AP9214L-AC-HSB-7
Ultra Librarian 3D Model Ultra Librarian AP9214L-AC-HSB-7 CAD Model

Description

Introducing the AP9214L-AC-HSB-7 USB Type-C™ Power Delivery Controller from Diodes Incorporated

The AP9214L-AC-HSB-7 is an advanced USB Type-C Power Delivery (PD) controller designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, and analog semiconductor markets. This product is engineered to facilitate the implementation of power delivery over USB connections, making it an ideal solution for a wide range of applications, including consumer electronics, mobile devices, and industrial systems.

Feature-Rich and Highly Efficient

The AP9214L-AC-HSB-7 boasts a multitude of features that make it a versatile and efficient choice for developers looking to integrate USB PD functionality into their products. It supports the full USB PD 3.0 standard, enabling higher power capabilities and faster charging times for devices. The controller also offers backward compatibility with earlier USB standards, ensuring a broad compatibility with existing devices.

Compact and Reliable Design

Designed with a small form factor, the AP9214L-AC-HSB-7 is suitable for space-constrained applications. Its compact size does not compromise its performance or reliability, making it a robust component for portable and desktop solutions alike. The controller is housed in a 24-pin QFN package, which provides excellent thermal performance and is easy to integrate into PCB designs.

Enhanced User Experience and Safety

With a focus on enhancing the user experience, the AP9214L-AC-HSB-7 includes features such as cable plug orientation detection and plug-and-play support, which simplifies the user interface and reduces the likelihood of connection errors. Additionally, the controller integrates multiple safety features, including over-voltage, over-current, and over-temperature protection, safeguarding both the device and the user from potential hazards.

Ready for the Future of USB Technology

As USB technology continues to evolve, the AP9214L-AC-HSB-7 is designed to meet the future demands of the market. Its support for the latest USB PD 3.0 specification ensures that devices equipped with this controller are ready for the next generation of high-speed, high-power USB connections.

Whether you're developing a new smartphone, a portable power bank, or an industrial-grade device, the AP9214L-AC-HSB-7 from Diodes Incorporated provides the efficiency, reliability, and forward compatibility needed to deliver a superior USB PD experience.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7128

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6334 $60.1730
225+ $0.5198 $116.9550
345+ $0.5036 $173.7420
475+ $0.4873 $231.4675
615+ $0.4710 $289.6650
825+ $0.4223 $348.3975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,870 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess