EN
  • EN
  • DE

AP9211SA-AC-HAC-7

Part No AP9211SA-AC-HAC-7
Manufacturer Diodes Incorporated
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CELL 6UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 50 Weeks
Features Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 6-UDFN Exposed Pad
Case / Package U-DFN2030-6 (Type C)
Family Name AP9211
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AP9211SA-AC-HAC-7DICT, AP9211SA-AC-HAC-7DIDKR, AP9211SA-AC-HAC-7DITR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861510-AP9211SA-AC-HAC-7
Ultra Librarian 3D Model Ultra Librarian AP9211SA-AC-HAC-7 CAD Model

Description

The AP9211SA-AC-HAC-7 is a cutting-edge power management integrated circuit (PMIC) designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets.

This particular PMIC is part of the esteemed AP9211 series and is tailored for efficient battery management in a compact package. The AP9211SA-AC-HAC-7 is an ideal solution for a wide range of portable electronic devices such as smartphones, tablets, wireless headphones, and other gadgets that require reliable and efficient power management.

The device is characterized by its single-cell lithium-ion/polymer battery protection with a rich set of features designed to enhance battery life and safety. These features include overcharge protection, over-discharge protection, and over-current protection, ensuring that the battery operates within its safe operating area. Additionally, the AP9211SA-AC-HAC-7 is equipped with a short-circuit protection mechanism that provides an extra layer of security in case of circuit malfunctions.

One of the key advantages of this PMIC is its ultra-low quiescent current, which minimizes power consumption when the device is in standby mode. This contributes to extended battery life, which is crucial for today's mobile devices that demand long-lasting operation on a single charge.

Engineered for ease of integration, the AP9211SA-AC-HAC-7 comes in a compact SOT-23-6 package, allowing for space-saving PCB designs. This small footprint does not compromise its performance, making it a highly versatile component suitable for space-constrained applications.

With its robust design and comprehensive protection features, the AP9211SA-AC-HAC-7 from Diodes Incorporated represents a reliable and efficient solution for modern battery-powered devices, ensuring both safety and longevity of the battery it helps manage.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess