EN
  • EN
  • DE

AP9211S-AH-HAC-7

Part No AP9211S-AH-HAC-7
Manufacturer Diodes Incorporated
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION U-DFN2030 / SINGLE CHIP SOLUTION FOR 1-CELL Li+ BATTERY PACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Function Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 1
Fault Protection Over Current, Over Voltage
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 6-UDFN Exposed Pad
Supplier Device Package U-DFN2030-6 (Type C)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805212-AP9211S-AH-HAC-7
Ultra Librarian 3D Model Ultra Librarian AP9211S-AH-HAC-7 CAD Model

Description

The AP9211S-AH-HAC-7 is a state-of-the-art single-chip solution designed by Diodes Incorporated, tailored for the efficient management of lithium-ion batteries. This integrated circuit is specifically engineered for portable applications where compact size, advanced protection, and high performance are paramount.

Key Features

  • Precision Monitoring: The AP9211S-AH-HAC-7 is equipped with high-accuracy voltage detection circuits, ensuring precise monitoring of cell voltages, which is critical for the longevity and safety of lithium-ion batteries.
  • Multiple Protection Mechanisms: It offers a comprehensive suite of protection features, including overcharge, over-discharge, overcurrent, and short circuit protection, safeguarding the battery and the device it powers.
  • Low Power Consumption: The low quiescent current draw of this IC makes it an ideal choice for battery-powered devices, maximizing battery life when in standby mode.
  • Compact Package: Delivered in a small footprint, the AP9211S-AH-HAC-7 comes in a 7-pin package, making it suitable for space-constrained applications.

Applications

The versatility of the AP9211S-AH-HAC-7 allows it to be used in a diverse array of portable devices, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Technology
  • Wireless Headsets and Earbuds
  • Handheld Gaming Consoles
  • Power Banks

Technical Specifications

With a wide operating voltage range and the ability to interface with various battery chemistries, the AP9211S-AH-HAC-7 is a versatile and reliable choice for battery management solutions. Its technical specifications are designed to meet the rigorous demands of modern portable electronics.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AP9211S-AH-HAC-7 is no exception. It is produced with the highest standards in the industry, ensuring both reliability and performance for consumer confidence and satisfaction.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1180 $50.1500
1,035+ $0.0969 $100.2915
1,600+ $0.0938 $150.0800
2,205+ $0.0908 $200.2140
2,850+ $0.0878 $250.2300
3,815+ $0.0787 $300.2405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,017 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess