The PBY201209T-300Y-N is a high-frequency multilayer chip inductor produced by Yageo. This component is designed for use in a variety of RF and wireless applications where compact size and high performance are critical. It is commonly used for filtering, impedance matching, and tuning circuits.
Applications
- RF Transceivers
- Mobile Phones
- Wireless Communication Devices
- Bluetooth Modules
- GPS Devices
- Filter Networks
- Matching Networks
Features
- Small Size: 2.0 x 1.2 x 0.9 mm
- High Self-Resonant Frequency
- Excellent Q Factor
- Multilayer Construction for Reliability
- Surface Mount Device (SMD)
- Inductance Value: 30nH
Benefits
- Effective Noise Filtering: Improves signal quality by reducing unwanted high-frequency noise.
- Optimized Impedance Matching: Enhances power transfer efficiency and minimizes signal loss.
- Stable Performance: Multilayer construction ensures reliable inductance and performance under diverse operating conditions.
- Compact Design: Facilitates integration into space-constrained electronic devices.
- Automated Assembly: Surface mount design enables efficient and cost-effective manufacturing processes.
- High-Frequency Performance: Optimized for operation in high-frequency circuits.
Specifications
The PBY201209T-300Y-N inductor has an inductance value of 30nH. It is designed for surface mount applications. The component utilizes a multilayer construction, providing high reliability and consistent performance. It is RoHS compliant. The part is commonly used in wireless and RF applications.