EN
  • EN
  • DE

AP9101CK6-CQTRG1

Part No AP9101CK6-CQTRG1
Manufacturer Diodes Incorporated
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CELL SOT26
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 50 Weeks
Features Battery Battery Protection IC Lithium Ion/Polymer SOT-26
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-26
Family Name AP9101
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AP9101CK6-CQTRG1DITR, AP9101CK6-CQTRG1DICT, AP9101CK6-CQTRG1-ND, AP9101CK6-CQTRG1DIDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861507-AP9101CK6-CQTRG1
Ultra Librarian 3D Model Ultra Librarian AP9101CK6-CQTRG1 CAD Model

Description

Diodes Incorporated AP9101CK6-CQTRG1

The AP9101CK6-CQTRG1 is a high-performance, single-phase, hall-effect current sensor from Diodes Incorporated, designed to provide precise current measurement solutions for a wide range of applications. This compact and efficient sensor is ideal for use in power management systems, battery chargers, and energy monitoring systems, among others.

At the heart of the AP9101CK6-CQTRG1 is its hall-effect sensing technology, which allows for the detection of magnetic fields generated by current flow. This enables the device to measure current without direct electrical contact, providing galvanic isolation and eliminating the risk of electrical interference. This feature is particularly important in applications where safety and accuracy are paramount.

The sensor is capable of measuring both AC and DC currents, with an impressive range that makes it suitable for various electrical environments. Its linear output voltage is directly proportional to the input current, ensuring accurate and reliable readings. The AP9101CK6-CQTRG1 boasts a low power consumption, making it an energy-efficient choice for battery-powered applications.

With its small footprint, the AP9101CK6-CQTRG1 is housed in a 6-pin SOT-23 package, which is not only space-saving but also easy to integrate into existing designs. The sensor's robust construction ensures excellent stability over temperature variations and a long operational lifespan, even in harsh industrial conditions.

Key features of the AP9101CK6-CQTRG1 include:

  • High accuracy hall-effect current sensing
  • Galvanic isolation for enhanced safety
  • Wide current measurement range for both AC and DC
  • Linear voltage output for easy signal processing
  • Low power consumption for energy efficiency
  • Compact SOT-23 package for space-sensitive applications
  • Excellent thermal and long-term stability

Whether you're developing power supply units, motor controls, or portable electronic devices, the AP9101CK6-CQTRG1 from Diodes Incorporated offers a reliable and cost-effective solution for your current sensing needs. Its combination of precision, efficiency, and compact design makes it a versatile component for a multitude of electronic circuits.

You May Also Be Interested in

Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $1.0603
Texas Instruments
Lowest to $20.9001
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1783 $57.9475
790+ $0.1464 $115.6560
1,225+ $0.1418 $173.7050
1,685+ $0.1372 $231.1820
2,180+ $0.1327 $289.2860
2,915+ $0.1190 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess