EN
  • EN
  • DE

AP9101CK6-CNTRG1

Part No AP9101CK6-CNTRG1
Manufacturer Diodes Incorporated
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CELL SOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201687-AP9101CK6-CNTRG1
Win Source Part Number Cross
Manufacturer Diodes Incorporated
Category Integrated Circuits (ICs) Power Management (PMIC) Battery Management
Package Tape & Reel (TR)
Product Status Active
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Fault Protection Over Current, Over Voltage
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian AP9101CK6-CNTRG1 CAD Model

Description

The AP9101CK6-CNTRG1 is a state-of-the-art integrated circuit (IC) from Diodes Incorporated, designed to provide exceptional performance in power management applications. This IC is a testament to Diodes Incorporated's commitment to delivering high-quality, reliable components for a wide range of electronic devices.

Key Features

  • High Precision: The AP9101CK6-CNTRG1 offers high-precision operation, ensuring stable and reliable performance in critical applications.
  • Low Power Consumption: Designed for efficiency, this IC consumes minimal power, making it ideal for battery-operated devices where power conservation is crucial.
  • Compact Footprint: The small package size of the AP9101CK6-CNTRG1 allows for its use in space-constrained applications, providing flexibility in design for engineers.
  • Robust Protection Features: With built-in protection mechanisms, the IC safeguards against conditions such as overcurrent, overvoltage, and thermal overload, contributing to the longevity of the end product.

Applications

The versatility of the AP9101CK6-CNTRG1 makes it suitable for a diverse array of applications, including:

  • Portable and wearable electronics
  • Smart home devices
  • Power supply modules
  • Automotive systems
  • Industrial controls

Quality and Reliability

Diodes Incorporated ensures that the AP9101CK6-CNTRG1 meets stringent quality standards, with rigorous testing procedures in place to guarantee performance and durability. Customers can trust this IC to perform consistently over its operational lifespan, even under challenging conditions.

Environmental Compliance

In line with global environmental standards, the AP9101CK6-CNTRG1 is manufactured with eco-friendly materials and processes. It complies with RoHS directives, which restrict the use of certain hazardous substances in electrical and electronic equipment, ensuring not only the safety of users but also the protection of the environment.

For detailed specifications, technical documentation, and support resources, customers are encouraged to visit the official Diodes Incorporated website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
Need more? Email Us
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1642 $52.3890
105+ $0.9553 $100.3065
165+ $0.9254 $152.6910
225+ $0.8956 $201.5100
290+ $0.8657 $251.0530
390+ $0.7762 $302.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,032 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess