The XC61GC3002HRN is a voltage detector IC manufactured by Torex Semiconductor Ltd. It is specifically designed to monitor voltage levels and provide a reset signal when the voltage drops below a specified threshold, which in this case is 3.0V. Voltage detectors like the XC61GC3002HRN are critical in ensuring the stability and reliability of electronic circuits by preventing malfunctions caused by undervoltage situations.
Applications
- Microcontroller Reset Circuits: Ensuring a clean and reliable reset of microcontrollers during power-up or brown-out conditions.
- CPU Reset Circuits: Monitoring the power supply voltage to CPUs and initiating a reset if the voltage drops too low.
- Power Management Systems: Protecting sensitive electronic components from potential damage due to undervoltage.
- Battery-Powered Devices: Monitoring battery voltage to prevent deep discharge and extend battery life.
- Industrial Control Systems: Ensuring reliable operation of control systems, even in harsh environmental conditions.
Features
- High-Accuracy Detection Voltage: Provides precise voltage monitoring for accurate and reliable triggering.
- Low Power Consumption: Minimizes the impact on system power efficiency, especially important for battery-powered devices.
- Small Package Size: Suitable for compact electronic devices where space is limited.
- Built-In Hysteresis: Prevents chattering or false resets caused by minor voltage fluctuations or noise.
- Open Drain Output: Offers flexibility in circuit design and compatibility with various logic levels.
Benefits
- Improved System Reliability: Prevents malfunctions and data corruption caused by undervoltage conditions.
- Protection of Sensitive Components: Safeguards electronic components from damage due to an unstable power supply.
- Extended Battery Life: Prevents deep discharge of batteries, maximizing their usable life in portable devices.
- Simplified Circuit Design: Reduces the number of external components needed for voltage monitoring and reset functionality.
- Cost-Effective Solution: Provides a reliable and affordable way to protect electronic systems from undervoltage conditions.
Additional Details
The XC61GC3002HRN typically operates over a wide temperature range, usually from -40°C to +85°C, making it suitable for various operating environments. It is often available in small surface-mount packages, such as SOT-25, which facilitates easy integration into densely populated PCBs. The output signal is typically an open-drain configuration, requiring an external pull-up resistor for proper operation. The hysteresis feature helps to prevent oscillations around the threshold voltage, thereby ensuring a stable and reliable reset signal. The supply voltage range generally extends above the detection voltage to ensure the device functions correctly and reliably.