EN
  • EN
  • DE

AP9101CK6-BDTRG1

Part No AP9101CK6-BDTRG1
Manufacturer Diodes Incorporated
Catalog PMIC - Battery Management
Description MULTICELL BATT MANAGER SOT26
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over Voltage
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SOT-23-6
Supplier Device Package SOT-26
Manufacturer Pack Quantity 3,000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802487-AP9101CK6-BDTRG1
Ultra Librarian 3D Model Ultra Librarian AP9101CK6-BDTRG1 CAD Model

Description

Product Overview: AP9101CK6-BDTRG1

The AP9101CK6-BDTRG1 is a high-performance, single-chip solution from Diodes Incorporated, designed to offer reliable and efficient power management for a wide range of electronic devices. This integrated circuit is part of Diodes Incorporated's extensive portfolio of power management products and stands out for its compact form factor, making it suitable for space-constrained applications.

Key Features

  • High Accuracy: The AP9101CK6-BDTRG1 provides precise voltage regulation, ensuring stable operation of the connected device even under fluctuating power conditions.
  • Low Dropout: It has a low dropout voltage, which makes it an excellent choice for systems where voltage supply levels are critical and minimal loss is desired.
  • Power Efficiency: Designed with power efficiency in mind, it helps to reduce the overall power consumption of the system, thereby extending battery life in portable applications.
  • Thermal Protection: The device includes built-in thermal protection features that prevent it from overheating, thus ensuring long-term reliability and safety.
  • Compact SOT-26 Package: The AP9101CK6-BDTRG1 comes in a small SOT-26 package, which is ideal for use in portable electronics where space is at a premium.

Applications

The AP9101CK6-BDTRG1 is versatile and can be used in a variety of applications, including:

  • Battery-powered devices
  • Portable media players
  • Mobile phones and smart devices
  • Wireless communication systems
  • Healthcare monitoring equipment

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AP9101CK6-BDTRG1 is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the rigors of everyday use in commercial and industrial environments.

Conclusion

With its combination of accuracy, efficiency, and compact size, the AP9101CK6-BDTRG1 from Diodes Incorporated is an excellent choice for designers looking to enhance the power management capabilities of their electronic products. Whether it's for consumer electronics or industrial applications, this integrated circuit delivers the performance and reliability that modern devices require.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
Lowest to $20.9001
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess