EN
  • EN
  • DE

AP9101CK6-AYTRG1

Part No AP9101CK6-AYTRG1
Manufacturer Diodes Incorporated
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CELL SOT26
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 50 Weeks
Features Battery Battery Protection IC Lithium Ion/Polymer SOT-26
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-26
Family Name AP9101
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AP9101CK6-AYTRG1-ND, AP9101CK6-AYTRG1DICT, AP9101CK6-AYTRG1DIDKR, AP9101CK6-AYTRG1DITR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911583-AP9101CK6-AYTRG1
Ultra Librarian 3D Model Ultra Librarian AP9101CK6-AYTRG1 CAD Model

Description

Introducing the AP9101CK6-AYTRG1 from Diodes Incorporated

The AP9101CK6-AYTRG1 is a remarkable solution for your circuit protection needs, brought to you by the renowned manufacturer Diodes Incorporated. This compact, high-performance component is designed to offer unparalleled reliability and functionality for a wide range of electronic applications.

Key Features

  • High Precision Voltage Detector: The AP9101CK6-AYTRG1 is equipped with a highly accurate voltage detection feature, ensuring your devices operate within safe voltage levels.
  • Low Power Consumption: With an emphasis on energy efficiency, this product consumes minimal power, making it an ideal choice for battery-powered devices.
  • Adjustable Detection Voltage: Users have the flexibility to set the detection voltage threshold according to their specific requirements, enhancing the versatility of this component.
  • Fast Response Time: The device reacts swiftly to voltage changes, providing quick protection and response to your electronic circuits.
  • Compact SOT-26 Package: The small form factor of the SOT-26 package allows for easy integration into space-constrained designs without sacrificing performance.

Applications

The AP9101CK6-AYTRG1 is suitable for a variety of applications, including but not limited to:

  • Portable and wearable technology
  • Smart home devices
  • Power management systems
  • Microprocessor and microcontroller-based systems
  • Industrial control systems

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products, and the AP9101CK6-AYTRG1 is no exception. It is manufactured to meet stringent industry standards, ensuring long-term reliability and performance. Whether you're designing consumer electronics or industrial machinery, this voltage detector is an excellent choice for safeguarding your circuits against unexpected voltage fluctuations.

In summary, the AP9101CK6-AYTRG1 from Diodes Incorporated represents a blend of precision, efficiency, and versatility. It stands as a testament to the company's dedication to innovation and customer satisfaction, making it a go-to component for designers and engineers seeking to enhance the safety and performance of their electronic products.

You May Also Be Interested in

Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
Need more? Email Us
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess