EN
  • EN
  • DE

AP9101CK6-ANTRG1

Part No AP9101CK6-ANTRG1
Manufacturer Diodes Incorporated
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CELL SOT26 / Battery Battery Protection IC Lithium Ion/Polymer SOT-26
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Diodes Incorporated
Package Tape & Reel
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over Voltage
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-26
Base Product Number AP9101
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AP9101CK6-ANTRG1DICT,AP9101CK6-ANTRG1DIDKR,AP9101CK6-ANTRG1-ND,AP9101CK6-ANTRG1DITR
Standard Package 3,000
Win Source Part Number 1045484-AP9101CK6-ANTRG1
Ultra Librarian 3D Model Ultra Librarian AP9101CK6-ANTRG1 CAD Model

Description

Product Overview: AP9101CK6-ANTRG1

The AP9101CK6-ANTRG1 is a high-performance, integrated circuit from Diodes Incorporated, designed to provide robust protection and power management solutions for electronic devices. This IC is a hallmark of Diodes Incorporated's commitment to delivering cutting-edge technology that enhances the performance and reliability of a wide range of consumer, computing, communications, and industrial applications.

Key Features

  • Overvoltage Protection: The AP9101CK6-ANTRG1 is equipped with overvoltage protection features that safeguard sensitive electronic components from potential damage caused by voltage spikes.
  • Overcurrent Protection: This IC also includes overcurrent protection to prevent damage to the circuit from excessive current flow, ensuring the longevity and stability of the device it is implemented in.
  • High Accuracy: With its precision-engineered design, the AP9101CK6-ANTRG1 offers high accuracy in monitoring and controlling the power supply, which is crucial for maintaining optimal performance.
  • Low Power Consumption: The low power consumption characteristic of this product makes it an ideal choice for battery-operated devices, where power efficiency is of paramount importance.
  • Compact Form Factor: The small footprint of the AP9101CK6-ANTRG1 allows for its use in space-constrained applications, providing powerful protection without compromising on space.

Applications

The AP9101CK6-ANTRG1 is versatile and can be used in a variety of applications, including:

  • Portable Electronic Devices
  • Smartphones and Tablets
  • Wearable Technology
  • Power Supply Modules
  • Consumer Electronics

Quality and Reliability

Diodes Incorporated ensures that the AP9101CK6-ANTRG1 meets the highest standards of quality and reliability. It is designed to withstand rigorous conditions and provides a reliable solution for power management and protection, making it a trusted choice for manufacturers and designers alike.

Environmental Compliance

Complying with the latest environmental standards, the AP9101CK6-ANTRG1 adheres to RoHS directives, underlining Diodes Incorporated's commitment to environmental sustainability and the production of eco-friendly products.

With its advanced features and adherence to stringent quality controls, the AP9101CK6-ANTRG1 is an essential component for any application requiring reliable power management and circuit protection.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
Need more? Email Us
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2703 $58.1145
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess