EN
  • EN
  • DE

AP9101CK6-AMTRG1

Part No AP9101CK6-AMTRG1
Manufacturer Diodes Incorporated
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CELL SOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201686-AP9101CK6-AMTRG1
Win Source Part Number Cross
Manufacturer Diodes Incorporated
Category Integrated Circuits (ICs) Power Management (PMIC) Battery Management
Package Tape & Reel (TR)
Product Status Active
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Fault Protection Over Current, Over Voltage
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Ultra Librarian 3D Model Ultra Librarian AP9101CK6-AMTRG1 CAD Model

Description

Product Overview: AP9101CK6-AMTRG1 by Diodes Incorporated

The AP9101CK6-AMTRG1 is a high-performance, single-channel Hall Effect latch designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This integrated circuit is tailored for cost-sensitive and space-constrained applications that require reliable switching or sensing functions.

Key Features

  • Operating Voltage: The device operates within a voltage range of 2.5V to 3.5V, making it suitable for battery-powered applications where power efficiency is critical.
  • Temperature Range: It is designed to perform reliably over a wide temperature range from -40°C to 85°C, ensuring functionality in diverse environmental conditions.
  • Sensitivity: The AP9101CK6-AMTRG1 features high magnetic sensitivity, providing accurate detection of magnetic fields for precise switching operations.
  • Output Type: It offers an open-drain output, which allows for flexible interfacing with other logic levels and provides the ability to connect multiple devices to a common output line.
  • Chopper Stabilization: The inclusion of chopper stabilization technology enhances stability and reduces signal drift, which is particularly beneficial in applications where consistent performance is essential.

Applications

The AP9101CK6-AMTRG1 is ideal for a variety of applications that require precise magnetic sensing or switching. Common uses include, but are not limited to:

  • Position and speed sensing in motors and fans
  • Contactless switches in consumer electronics
  • Proximity detection in security systems
  • Flow meters in industrial control systems

Package and Quality

Encased in a compact SOT-553 package, the AP9101CK6-AMTRG1 is designed for surface-mount technology (SMT), which allows for high-density PCB designs. Diodes Incorporated is committed to delivering high-quality products, and this device is no exception. It complies with RoHS standards, ensuring that it meets global environmental and regulatory requirements.

With its robust design, versatile features, and reliable performance, the AP9101CK6-AMTRG1 from Diodes Incorporated stands as an excellent choice for designers looking to incorporate a dependable Hall Effect latch into their electronic designs.

You May Also Be Interested in

Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess