EN
  • EN
  • DE

AP9101CK6-AETRG1

Part No AP9101CK6-AETRG1
Manufacturer Diodes Incorporated
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CELL SOT26
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 50 Weeks
Features Battery Battery Protection IC Lithium Ion/Polymer SOT-26
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-26
Family Name AP9101
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AP9101CK6-AETRG1-ND, AP9101CK6-AETRG1DICT, AP9101CK6-AETRG1DITR, AP9101CK6-AETRG1DIDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911582-AP9101CK6-AETRG1
Ultra Librarian 3D Model Ultra Librarian AP9101CK6-AETRG1 CAD Model

Description

The AP9101CK6-AETRG1 is a high-performance, single-chip solution designed by Diodes Incorporated, tailored for the robust and efficient management of Lithium-ion batteries. This compact integrated circuit (IC) is engineered to deliver precise control and monitoring for rechargeable battery applications, ensuring optimal performance and longevity of the battery system it serves.

At the heart of this IC lies a sophisticated battery protection circuit that safeguards the Lithium-ion cells from various adverse conditions such as overcharging, over-discharging, over-current, and short-circuit scenarios. The AP9101CK6-AETRG1 is especially suitable for portable electronic devices where battery health is crucial, including smartphones, tablets, digital cameras, and other handheld gadgets.

The device comes in a compact SOT-26 package, which allows for minimal footprint on the printed circuit board (PCB) and is ideal for space-constrained applications. Its small size, however, does not compromise its functionality or reliability. The AP9101CK6-AETRG1 incorporates high-accuracy voltage detection circuits and delay circuits, which are programmable to match the specific requirements of the application it is used in.

Key features of the AP9101CK6-AETRG1 include:

  • High-precision overcharge and over-discharge protection to extend battery life
  • Over-current and short-circuit protection to prevent damage to the battery and connected device
  • Low quiescent current consumption, enhancing the overall energy efficiency of the system
  • Programmable delay times for flexible application design
  • Robust temperature range, ensuring operation in diverse environmental conditions
  • Lead-free, halogen-free, and RoHS compliant, reflecting Diodes Incorporated's commitment to environmental sustainability

The AP9101CK6-AETRG1 is not just a protective measure; it is an investment in the reliability and safety of battery-powered devices. With its integration, manufacturers and designers can assure their customers of a safe, durable, and efficient power management solution that stands up to the demands of modern portable electronics.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
Need more? Email Us
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1783 $57.9475
790+ $0.1464 $115.6560
1,225+ $0.1418 $173.7050
1,685+ $0.1372 $231.1820
2,180+ $0.1327 $289.2860
2,915+ $0.1190 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess