EN
  • EN
  • DE

AP9101CAK-ATTRG1

Part No AP9101CAK-ATTRG1
Manufacturer Diodes Incorporated
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CELL SOT25
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 48 Weeks
Features Battery Battery Protection IC Lithium Ion/Polymer SOT-25
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-25
Family Name AP9101
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861505-AP9101CAK-ATTRG1
Ultra Librarian 3D Model Ultra Librarian AP9101CAK-ATTRG1 CAD Model

Description

The AP9101CAK-ATTRG1 is a high-quality, integrated circuit produced by Diodes Incorporated, a leading manufacturer in the semiconductor market. This chip is specifically designed to cater to the needs of modern electronic devices that require reliable and efficient power management solutions.

Key Features

  • Protection Circuits: The AP9101CAK-ATTRG1 includes a suite of protection features such as overcurrent protection (OCP), under-voltage lockout (UVLO), and thermal shutdown (TSD) to ensure the longevity and safe operation of the end application.
  • High Accuracy: With precise control and monitoring capabilities, this IC ensures stable performance and enhances the overall efficiency of the system it is integrated into.
  • Low Power Consumption: Designed for energy-sensitive applications, it operates with minimal power wastage, thereby extending battery life in portable devices.
  • Compact Packaging: The AP9101CAK-ATTRG1 comes in a small form factor package, making it suitable for space-constrained applications without compromising on functionality.

Applications

The versatility of the AP9101CAK-ATTRG1 allows it to be used across a broad range of applications. It is an excellent choice for:

  • Battery-powered devices
  • Portable electronics
  • Power supply modules
  • Consumer electronics
  • Industrial control systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AP9101CAK-ATTRG1 is no exception. The product is manufactured under strict quality control standards, ensuring high reliability and performance consistency. It is designed to meet the rigorous demands of both commercial and industrial environments.

Environmental Compliance

Furthermore, the AP9101CAK-ATTRG1 adheres to environmental standards, featuring lead-free and RoHS-compliant components, reflecting Diodes Incorporated's dedication to environmental sustainability.

With its robust feature set and Diodes Incorporated's reputation for quality, the AP9101CAK-ATTRG1 is an ideal choice for designers and engineers looking to incorporate a reliable power management solution into their next project.

You May Also Be Interested in

Texas Instruments
Lowest to $37.2795
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2652 $50.3880
460+ $0.2176 $100.0960
715+ $0.2108 $150.7220
985+ $0.2040 $200.9400
1,270+ $0.1972 $250.4440
1,700+ $0.1768 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,140 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess