EN
  • EN
  • DE

AP7354-185FS4-7

Part No AP7354-185FS4-7
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.85V 150MA 4DFN  /  Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-DFN1010-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Diodes Incorporated
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.85V
Voltage Dropout (Max) 0.58V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 0.6 µA
Control Features Enable
Protection Features Over Current
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 4-XDFN Exposed Pad
Supplier Device Package X2-DFN1010-4
Base Product Number AP7354
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AP7354-185FS4-7DIDKR,AP7354-185FS4-7DITR,AP7354-185FS4-7DICT
Standard Package 5,000
Win Source Part Number 1110018-AP7354-185FS4-7
Ultra Librarian 3D Model Ultra Librarian AP7354-185FS4-7 CAD Model

Description

Introducing the AP7354-185FS4-7 Low Dropout Regulator from Diodes Incorporated

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the AP7354-185FS4-7, a low dropout (LDO) regulator designed for exceptional performance in a compact form factor. This high-efficiency voltage regulator offers a stable and reliable power supply, making it an ideal choice for space-constrained applications across various industries.

Key Features

  • Output Voltage: The AP7354-185FS4-7 provides a fixed output voltage of 1.85V, which is suitable for powering sensitive electronics that require a precise voltage level.
  • High Accuracy: It boasts an impressive output voltage accuracy of ±1%, ensuring that connected devices operate within their optimal voltage range for enhanced performance and longevity.
  • Low Dropout: With a low dropout voltage, this regulator maintains output regulation with minimal difference between the input and output voltages, making it highly efficient in battery-operated devices.
  • Current Capacity: The device can deliver up to 150mA of continuous output current, catering to the needs of low-power applications.
  • Package Type: Encased in a space-saving SOT-25 package, the AP7354-185FS4-7 is designed for integration into compact PCB layouts.
  • Thermal Protection: It includes built-in thermal shutdown protection to safeguard against overheating, thereby ensuring the safety and reliability of the regulator and the system it powers.
  • Low Quiescent Current: The device features a low quiescent current, which minimizes power consumption when in standby mode, thereby extending battery life in portable applications.

Applications

The versatility of the AP7354-185FS4-7 allows it to be used in a wide range of applications, including but not limited to:

  • Battery-powered devices
  • Portable media players
  • Handheld instruments
  • Mobile phones
  • Smart wearables
  • Healthcare monitoring devices

With its combination of high accuracy, low power consumption, and compact packaging, the AP7354-185FS4-7 from Diodes Incorporated stands out as a reliable power management solution for designers looking to optimize their electronic products. Whether for consumer electronics, medical devices, or industrial applications, this LDO regulator is engineered to meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Panasonic
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.2035 $57.9975
695+ $0.1670 $116.0650
1,075+ $0.1619 $174.0425
1,475+ $0.1566 $230.9850
1,910+ $0.1515 $289.3650
2,555+ $0.1358 $346.9690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,620 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess