EN
  • EN
  • DE

AP7350-45CF4-7

Part No AP7350-45CF4-7
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 4.5V 150MA X2WLB0606 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-WLB0606-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.25V
Voltage - Output (Min/Fixed) 4.5V
Voltage Dropout (Max) 0.35V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 700 nA
Control Features Enable
Protection Features Current Limit
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 4-XFBGA, WLBGA
Supplier Device Package X2-WLB0606-4
Base Product Number AP7350
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1045459-AP7350-45CF4-7
Ultra Librarian 3D Model Ultra Librarian AP7350-45CF4-7 CAD Model

Description

The AP7350-45CF4-7 from Diodes Incorporated is a state-of-the-art low dropout (LDO) regulator designed to deliver a stable and precise voltage supply for a wide array of applications. This compact and efficient component is ideal for space-constrained and power-sensitive designs, such as portable electronics, wearables, and IoT devices.

Key Features

  • Output Voltage: The AP7350-45CF4-7 provides a fixed output voltage of 4.5V, which is suitable for powering various digital and analog circuits that require a stable supply.
  • High Accuracy: With an impressive load regulation and line regulation, this LDO ensures high accuracy in voltage delivery, which is crucial for sensitive electronic components.
  • Low Quiescent Current: The device features a very low quiescent current, making it an excellent choice for battery-powered applications where power conservation is a priority.
  • Thermal Protection: It includes thermal shutdown protection, safeguarding the device and the system from damage due to overheating.
  • Current Limit: The built-in current limit feature prevents excessive current draw, which could otherwise lead to circuit damage.
  • Package: The AP7350-45CF4-7 comes in a compact SOT-25 package, which is well-suited for designs where board space is at a premium.

Applications

The versatility of the AP7350-45CF4-7 allows it to be integrated into a diverse range of applications. It is particularly useful in:

  • Portable electronic devices such as smartphones, tablets, and digital cameras
  • Wearable technology like smartwatches and fitness trackers
  • Internet of Things (IoT) devices, including smart sensors and home automation systems
  • Medical devices that require reliable and consistent power supply
  • Power management solutions for field communication equipment

Conclusion

In conclusion, the AP7350-45CF4-7 LDO regulator from Diodes Incorporated is a reliable and efficient solution for maintaining a consistent voltage level in various electronic devices. Its high accuracy, low power consumption, and protective features make it a top choice for engineers and designers looking to enhance the performance and longevity of their products.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess