EN
  • EN
  • DE

AP431SHAN1TR-G1

Part No AP431SHAN1TR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 0.5% SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 48 Weeks
Features Shunt Voltage Reference IC Adjustable 2.495V V ±0.5% SOT-23-3
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name AP431
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AP431SHAN1TR-G1DIDKR, AP431SHAN1TR-G1DICT, AP431SHAN1TR-G1DITR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861412-AP431SHAN1TR-G1
Ultra Librarian 3D Model Ultra Librarian AP431SHAN1TR-G1 CAD Model

Description

The AP431SHAN1TR-G1 is a high-performance adjustable precision shunt regulator from Diodes Incorporated. This semiconductor device is designed to provide a stable reference voltage and drive varying loads with excellent regulation. It is a versatile component used in a wide range of applications, including power supplies, battery chargers, and voltage monitoring circuits.

Key Features

  • Precision Voltage: The AP431SHAN1TR-G1 offers a 2.5V to 36V adjustable output voltage, providing flexible solutions for different design requirements.
  • High Stability: This device maintains stability over a wide range of operating temperatures and conditions, ensuring reliable performance in various environments.
  • Low Dynamic Output Impedance: Its low dynamic output impedance ensures efficient regulation, making it suitable for applications requiring high precision.
  • Low Temperature Coefficient: Features a low temperature coefficient, contributing to its consistent performance across temperature variations.
  • Sink Current Capability: It can handle a sink current from 1mA to 100mA, allowing it to support a broad range of loads.

Applications

  • Adjustable Power Supplies
  • Battery Chargers
  • Switching Power Supplies
  • Linear Regulators
  • Reference Voltage Sources
  • Voltage Monitoring Systems

Package and Quality

The AP431SHAN1TR-G1 comes in a compact SOT-23 package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance or reliability. Furthermore, the device is RoHS compliant and adheres to the stringent quality standards set by Diodes Incorporated, ensuring that it meets the requirements for commercial and industrial grade applications.

Conclusion

In summary, the AP431SHAN1TR-G1 from Diodes Incorporated is a highly reliable and precise adjustable shunt regulator suitable for a myriad of electronic applications. With its robust feature set and flexible design, it is an indispensable component for designers looking to create stable and efficient voltage regulation solutions.

You May Also Be Interested in

Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
515+ $0.1127 $58.0405
1,250+ $0.0926 $115.7500
1,935+ $0.0896 $173.3760
2,665+ $0.0868 $231.3220
3,445+ $0.0839 $289.0355
4,610+ $0.0752 $346.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,050 pieces
MOQ: 515 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess