EN
  • EN
  • DE

AP431LA

Part No AP431LA
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Description V-Ref Adjustable 2.495V to 36V 200mA 8-Pin SOP Ammo
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 181751-AP431LA
Popularity Low
Supply and Demand Status Balance
Family Name AP431
Introduction Date September 28, 2005
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AP431LA CAD Model

Description

The AP431LA from Diodes Incorporated is a high-performance adjustable precision shunt regulator that offers excellent temperature stability and output current handling capabilities. This versatile component is ideal for a wide range of applications, including power supplies, battery chargers, and voltage monitoring systems.

Key Features

  • Adjustable Output Voltage: The AP431LA offers an adjustable output voltage that can be set from 2.5V to 36V with two external resistors, providing flexibility for various design requirements.
  • High Precision: This shunt regulator features a precision reference voltage with a typical deviation of 0.5% at 25°C, ensuring accurate voltage regulation for sensitive electronic circuits.
  • Low Dynamic Output Impedance: A low dynamic output impedance of 0.2 ohms enhances the stability of the regulated voltage under varying load conditions.
  • Wide Operating Temperature Range: The AP431LA is designed to operate over a broad temperature range from -40°C to +125°C, making it suitable for industrial and automotive applications.
  • High Current Capability: It can handle continuous output currents up to 100mA, allowing it to support a range of loads.
  • Sink Current Capability: The device features a minimum sink current capability of 1mA, which is essential for maintaining regulation under low load conditions.

Applications

  • Adjustable Power Supplies
  • Battery Chargers
  • Voltage Monitoring
  • Switching Power Supplies
  • Motor Control Circuits

Package and Quality

The AP431LA is available in multiple package options, including the compact SOT-23, which is suitable for space-constrained applications. It is also offered in the standard TO-92 package for easier handling and mounting. Diodes Incorporated is committed to high-quality standards, and the AP431LA is no exception, ensuring reliable performance in your electronic designs.

You May Also Be Interested in

Shenzhen Huade co-create Technology Co.,LTD
FFC/FPC Connector 4 Position 1mm Pitch Single-side Contact/Vertical Through Hole -20℃~+85℃
Lowest to $0.2346
DOWO
29.5VC 32.5VC Clamp ESD DIODE SOT-23
Lowest to $0.5865
AMIS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Guangdong Fenghua Advanced Technology
1uF ±20% 16V Ceramic Capacitor X5R 0603
Lowest to $0.0077
Foshan NationStar Optoelectronics Co., Ltd.
White LED Indication - Discrete 2.6V~3.6V 0603
Lowest to $0.0166
Jinan USR IOT Technology Limited
100Mbps Serial Device Servers RoHS
Lowest to $15.4300
Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0490 $61.4700
70+ $1.6817 $117.7190
110+ $1.6297 $179.2670
150+ $1.5766 $236.4900
190+ $1.5246 $289.6740
255+ $1.3664 $348.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess