EN
  • EN
  • DE

AP431ARLA

Part No AP431ARLA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description V-Ref Adjustable 2.495V to 36V 200mA 3-Pin SC-59R Ammo
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Diodes Incorporated
Win Source Part Number 181745-AP431ARLA
Popularity Low
Supply and Demand Status Balance
Family Name AP431
Introduction Date September 28, 2005
ECCN EAR99
Country of Origin China
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AP431ARLA CAD Model

Description

The AP431ARLA is a highly reliable, precision voltage reference IC produced by Diodes Incorporated, a leading manufacturer in the semiconductor market. This three-terminal adjustable shunt regulator offers excellent temperature stability and output voltage accuracy, making it a suitable component for a wide range of applications including power supplies, battery chargers, and voltage monitoring systems.

Key Features

  • Voltage Accuracy: The device provides a high level of precision with an initial voltage accuracy of 1%.
  • Adjustable Output: It offers an adjustable output voltage range from 2.5V to 36V, catering to diverse design requirements.
  • Low Operational Current: AP431ARLA operates with a low quiescent current, enhancing the overall efficiency of the application it is used in.
  • Temperature Stability: The shunt regulator is designed to maintain stable performance across a wide temperature range, ensuring reliability in various operating conditions.

Applications

  • Switching power supplies
  • Linear power supplies
  • Battery chargers
  • Motor control systems
  • Voltage monitoring circuits

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AP431ARLA is no exception. It is built to meet high industry standards, ensuring a reliable performance for the end-user. The device is also RoHS compliant, reflecting the company's dedication to environmental responsibility.

Package and Availability

The AP431ARLA is offered in a compact SOT-23 package, ideal for space-constrained applications. Its small footprint does not compromise its performance or reliability, making it a versatile choice for designers. The product is widely available through Diodes Incorporated's distribution network, ensuring easy accessibility for engineers and procurement professionals.

Conclusion

With its combination of precision, flexibility, and reliability, the AP431ARLA adjustable shunt regulator from Diodes Incorporated stands out as a robust solution for voltage regulation needs in a variety of electronic systems. Its adherence to quality standards and environmental regulations further reinforces its position as a preferred choice for designers looking for a dependable voltage reference source.

You May Also Be Interested in

Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,152 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess