EN
  • EN
  • DE

AP431AQL-7

Part No AP431AQL-7
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT25
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Cut Reel
Status Obsolete(EOL)
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 200mA
Tolerance ±0.5%
Temperature Coefficient 30ppm/°C
Current - Cathode 500μA
Temperature Range - Operating -20°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-25
Win Source Part Number 115376-AP431AQL-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP431AQL-7 CAD Model

Description

Introducing the AP431AQL-7 Voltage Reference from Diodes Incorporated

The AP431AQL-7 is a high-performance adjustable precision shunt regulator designed by Diodes Incorporated. This semiconductor device is capable of providing a stable voltage reference with a default nominal voltage of 2.5V, which can be adjusted over a wide range from 2.5V to 36V by using two external resistors. The AP431AQL-7 is a quintessential component for power supplies and linear regulators, ensuring accurate voltage control in a variety of electronic applications.

This precision voltage reference comes in a compact SOT-23 package, making it suitable for space-constrained applications. The AP431AQL-7 is characterized by its low dynamic output impedance, which stands at a typical value of 0.2 ohms. This feature, combined with its fast turn-on response and the ability to source up to 100mA of output current, makes the AP431AQL-7 an excellent choice for high-performance power management solutions.

One of the key advantages of the AP431AQL-7 is its tight output voltage tolerance. At room temperature, the initial voltage accuracy is typically ±1%, which ensures reliable and consistent performance. This level of precision is maintained over the entire operating temperature range of -40°C to +85°C, highlighting the device's robustness and suitability for demanding environments.

The AP431AQL-7 also features a low temperature coefficient, further enhancing its stability and making it an ideal choice for temperature-critical applications. Its low operating current makes it energy-efficient, which is particularly beneficial for battery-powered devices. Additionally, the device is equipped with over-current protection, adding an extra layer of security for your electronic circuits.

Whether you're designing power supplies, battery chargers, or any other application requiring a stable voltage reference, the AP431AQL-7 from Diodes Incorporated is a reliable and cost-effective solution. Its combination of precision, flexibility, and compact form factor ensures that it can meet the needs of a wide array of electronic designs.

For more information about the AP431AQL-7, including detailed specifications, application notes, and support resources, please visit the Diodes Incorporated website or contact your local sales representative.

You May Also Be Interested in

Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.6167 $71.2334
4+ $29.2250 $116.9000
7+ $28.3114 $198.1798
9+ $27.3978 $246.5802
11+ $26.4853 $291.3383
15+ $23.7445 $356.1675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess