EN
  • EN
  • DE

AP4310AMTR-E1

Part No AP4310AMTR-E1
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Description DUAL OP AMP AND VOLTAGE REFERENCE / Op Amp Dual GP 36V 8-Pin SO T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 181734-AP4310AMTR-E1
Popularity Medium
Supply and Demand Status Limited
Family Name AP4310A
Introduction Date August 08, 2008
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AP4310AMTR-E1 CAD Model

Description

Diodes Incorporated AP4310AMTR-E1

The AP4310AMTR-E1 from Diodes Incorporated is a high-performance, dual operational amplifier (op-amp) integrated circuit designed for a wide range of applications. This precision op-amp is characterized by its low power consumption, making it an ideal choice for battery-powered devices and portable applications. The AP4310AMTR-E1 is packaged in a compact SOT-26 package, providing a space-saving solution for modern electronic systems.

Key features of the AP4310AMTR-E1 include its wide supply voltage range, which allows it to operate from 2.7V to 5.5V, catering to various power requirements. The device offers excellent temperature stability and a low input bias current, which is crucial for maintaining accuracy in measurement and control systems. Additionally, the op-amp boasts a low input offset voltage, further enhancing the precision of the applications it is used in.

The AP4310AMTR-E1 is commonly utilized in sensor signal conditioning, active filters, and audio processing due to its low noise performance. Its high gain bandwidth product ensures that signals are amplified without significant loss of fidelity, making it suitable for high-speed signal processing tasks. The device also features a common-mode input voltage range that includes ground, allowing for direct sensing near ground.

Another advantage of the AP4310AMTR-E1 is its rail-to-rail output swing, which maximizes the dynamic range in analog-to-digital conversion applications. This feature is particularly beneficial in systems where full utilization of the supply voltage range is necessary, such as in data acquisition systems and portable electronics.

For designers and engineers looking to integrate the AP4310AMTR-E1 into their systems, the device is available in tape and reel packaging, facilitating easy assembly and mass production. Diodes Incorporated ensures reliability and performance, making the AP4310AMTR-E1 a trusted component for a diverse array of electronic designs.

In summary, the AP4310AMTR-E1 from Diodes Incorporated is a versatile, low-power dual operational amplifier that is well-suited for a multitude of applications requiring high precision, stability, and efficient power usage.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
CISCO
Lowest to $24.1314
CISCO
Lowest to $24.1314
EPCOS (TDK)
Need more? Email Us
NXP / Nexperia
Lowest to $1.9173
EPCOS (TDK)
Need more? Email Us
CISCO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
600+ $0.0965 $57.9000
1,460+ $0.0792 $115.6320
2,260+ $0.0767 $173.3420
3,115+ $0.0743 $231.4445
4,030+ $0.0718 $289.3540
5,390+ $0.0644 $347.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,947 pieces
MOQ: 600 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess