EN
  • EN
  • DE

AP4303AM-CE1

Part No AP4303AM-CE1
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Description QUAD OP AMP AND VOLTAGE REFERENCE / Quad Op-Amp and Voltage Reference 16-Pin SOIC Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 181727-AP4303AM-CE1
Popularity Medium
Supply and Demand Status Balance
Family Name AP4303
Introduction Date April 27, 2005
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AP4303AM-CE1 CAD Model

Description

Product Overview: AP4303AM-CE1

The AP4303AM-CE1 is a high-performance, precision integrated circuit from Diodes Incorporated, designed to cater to the demanding needs of power management applications. This advanced component is ideal for use in a variety of electronic devices where efficient and reliable power conversion is essential.

Key Features

  • High Precision Voltage Regulation: The AP4303AM-CE1 ensures stable and precise voltage regulation, which is crucial for sensitive electronic components, maintaining the integrity of the power supply.
  • Low Dropout: With its low dropout performance, this IC can operate efficiently even when the input voltage is very close to the output voltage, thereby enhancing the overall system efficiency.
  • Power Saving: The device includes features aimed at reducing power consumption, making it suitable for battery-operated devices where power efficiency is a priority.
  • Thermal Protection: The built-in thermal protection safeguards the IC against overheating, ensuring long-term reliability and stability of operation.
  • Wide Operating Temperature Range: The AP4303AM-CE1 is designed to function across a broad temperature range, making it versatile for various industrial and commercial environments.

Applications

The AP4303AM-CE1 is used in an array of applications that require precise voltage regulation and power efficiency. These include:

  • Portable and battery-powered devices
  • Consumer electronics such as digital cameras and audio players
  • Wireless communication equipment
  • Computer peripherals
  • Power supply modules

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AP4303AM-CE1 is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can meet the needs of even the most demanding applications.

Technical Specifications

The AP4303AM-CE1 is available in a compact package and is RoHS compliant. Detailed technical specifications, including input voltage range, output voltage options, current rating, and efficiency parameters, can be accessed through the Diodes Incorporated official datasheet.

For designers and engineers looking to integrate a reliable power management solution into their systems, the AP4303AM-CE1 offers a blend of performance, efficiency, and durability.

You May Also Be Interested in

CISCO
Lowest to $24.1314
STMicroelectronics
Need more? Email Us
CISCO
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NEC
Lowest to $9.3844
CISCO
Need more? Email Us
CISCO
Lowest to $24.1314
CISCO
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess