EN
  • EN
  • DE

AP4300BM-BE1

Part No AP4300BM-BE1
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Description DUAL OP AMP AND VOLTAGE REFERENCE / Dual Op-Amp and Voltage Reference Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 181715-AP4300BM-BE1
Popularity Medium
Supply and Demand Status Balance
Family Name AP4300
Introduction Date April 19, 2002
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AP4300BM-BE1 CAD Model

Description

The AP4300BM-BE1 is a high-performance, integrated circuit designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is specifically tailored for power management applications and is known for its reliability and efficiency.

Key Features

  • High Precision: The AP4300BM-BE1 boasts a precision reference voltage that ensures accurate control and operation in power management systems.
  • Low Quiescent Current: It is designed to consume minimal power when in a quiescent state, making it ideal for battery-powered devices where power conservation is crucial.
  • Integrated Functions: This IC integrates multiple functions such as voltage reference, error amplifier, current sensing, and high current output stage, providing a compact solution for power management.
  • Thermal Protection: It includes built-in thermal protection features that prevent the device from overheating, enhancing its durability and lifespan.
  • Wide Operating Voltage Range: The AP4300BM-BE1 operates over a broad voltage range, accommodating various applications and ensuring flexibility in design.

Applications

The AP4300BM-BE1 is versatile and can be used in a variety of applications. It is particularly suited for use in:

  • AC/DC Converters
  • Power Supplies for Consumer Electronics
  • Chargers for Mobile Devices
  • Standby Power for TVs and Monitors
  • LED Lighting

Product Specifications

The AP4300BM-BE1 comes in a compact package and is designed to meet the stringent requirements of modern electronic equipment. Please refer to the official datasheet provided by Diodes Incorporated for detailed technical specifications, including electrical characteristics, pin configurations, and recommended operating conditions.

With its combination of features and applications, the AP4300BM-BE1 from Diodes Incorporated represents a robust solution for designers looking to improve the performance and efficiency of their power management systems.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
G-Switch Technology (Dongguan) Co., Ltd.
Tactile Switch SPST 160gf 1.5mm SMD (SMT) Tab 3.05mm x 2.5mm Surface Mount
Lowest to $0.2560
Shenzhen Huade co-create Technology Co.,LTD
FFC/FPC Connector 4 Position 1mm Pitch Single-side Contact/Vertical Through Hole -20℃~+85℃
Lowest to $0.2346
AMIS
Need more? Email Us
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Vishay
Need more? Email Us
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0056
Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.6V~3.2V 0603
Lowest to $0.0110
Qualcomm
B39272B1261P810 RF360 Signal Conditioning CSSP3 DPLX GT datasheet, inventory, & pricing.
Lowest to $1.0264

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess