The AP3845CM-E1 is a state-of-the-art Pulse Width Modulation (PWM) controller designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This device is engineered to provide efficient, reliable, and cost-effective solutions for a wide range of power supply applications.
Key Features:
- Voltage Range: The AP3845CM-E1 operates at a wide range of input voltages, making it versatile for use in various electronic circuits.
- Frequency: It features a fixed frequency oscillator which ensures stable operation and simplifies the design of the power supply.
- Current Mode Operation: This controller employs current mode control which provides superior transient response and simplifies loop compensation.
- Energy Efficiency: It is designed for high efficiency, which helps reduce power loss and heat dissipation in the system, leading to energy savings and a longer lifespan for the product.
- Protection Features: The AP3845CM-E1 is equipped with multiple protection features including overvoltage protection, under-voltage lockout, and thermal shutdown, ensuring the safety and reliability of the device.
Applications:
The AP3845CM-E1 PWM controller is ideal for a variety of applications, including:
- Switch Mode Power Supplies (SMPS)
- DC-DC Converters
- Battery Chargers
- Power Adapters
- LED Drivers
Product Specifications:
Parameter
Value
Part Number
AP3845CM-E1
Package Type
SOP-8
Temperature Range
-40°C to +85°C
RoHS Status
Compliant
With its robust design and comprehensive features, the AP3845CM-E1 from Diodes Incorporated is a top choice for designers looking to create efficient and reliable power management solutions.