EN
  • EN
  • DE

AP3842GP-G1

Part No AP3842GP-G1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Output Isolation Non-Isolated
Internal Switch(s) No
Voltage - Start Up 16 V
Voltage - Supply (Vcc/Vdd) 10V
Duty Cycle 96%
Frequency - Switching 52kHz
Power (Watts) 1 W
Fault Protection Current Limiting, Over Load, Over Temperature
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Mounting Type Through Hole
Base Product Number AP3842
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 562984-AP3842GP-G1
Ultra Librarian 3D Model Ultra Librarian AP3842GP-G1 CAD Model

Description

The AP3842GP-G1 from Diodes Incorporated is a high-precision, high-performance pulse-width modulation (PWM) controller that is specifically designed for use in switched-mode power supplies. This versatile controller is an excellent choice for a wide range of applications, including AC-DC adapters, off-line battery chargers, and numerous types of power conversion equipment.

Featuring a fixed-frequency current-mode operation, the AP3842GP-G1 provides improved performance and stability across different power levels. Its built-in features include an oscillator, under-voltage lockout, optimized gate driver, and a high-current output drive capability. These integrated functions allow for a simplified design process, reducing the number of external components required and enhancing overall system reliability.

One of the key advantages of the AP3842GP-G1 is its high level of energy efficiency, which helps to minimize power loss and heat generation, thereby extending the life of the end product. Additionally, the controller offers various protection features, such as over-voltage protection (OVP), under-voltage protection (UVP), and thermal shutdown, which safeguard the power supply and connected devices against a range of potential issues.

The AP3842GP-G1 operates over a wide supply voltage range and is capable of handling high-frequency operations, which is essential for compact and efficient power supply designs. Its robust design ensures consistent performance even under varying environmental conditions, making it an ideal choice for industrial and consumer electronic applications.

Diodes Incorporated has packaged the AP3842GP-G1 in a green, environmentally friendly mold compound, which is RoHS compliant and free from halogens, reflecting the company's commitment to sustainability. With its combination of performance, efficiency, and reliability, the AP3842GP-G1 is a top-tier solution for designers looking to optimize their power supply systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess