EN
  • EN
  • DE

AP3842GM-E1

Part No AP3842GM-E1
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Description GREEN MODE PWM CONTROLLER / Current Mode PWM Controller 1A 500kHz 8-Pin SOIC Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 181645-AP3842GM-E1
Popularity Medium
Supply and Demand Status Limited
Family Name AP3842G
Introduction Date October 14, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AP3842GM-E1 CAD Model

Description

Product Overview: AP3842GM-E1 from Diodes Incorporated

The AP3842GM-E1 is a high-performance, current-mode Pulse Width Modulation (PWM) controller from Diodes Incorporated, a leading manufacturer in the semiconductor market. This integrated circuit (IC) is specifically designed for efficient power supply management and is commonly used in a variety of switching power supply applications.

With its robust design, the AP3842GM-E1 offers precise control over power conversion processes, ensuring stable operation even under varying load conditions. The device operates at a fixed frequency, which simplifies the design of the power supply and allows for the use of smaller, more cost-effective external components.

Key Features:

  • Optimized for Off-Line and DC-to-DC Converters
  • Low Start-Up Current (< 0.5mA)
  • Automatic Feed Forward Compensation
  • Pulse-by-Pulse Current Limiting
  • Enhanced Load Response Characteristics
  • Under-Voltage Lockout with Hysteresis
  • Double Pulse Suppression
  • High Current Totem Pole Output
  • Internally Trimmed Bandgap Reference

The AP3842GM-E1 boasts a low start-up current, which minimizes standby power consumption, making it an excellent choice for energy-efficient power supply designs. The device's automatic feed-forward compensation improves performance across a wide input voltage range, while pulse-by-pulse current limiting provides effective protection against short-circuit and overloading conditions.

Its under-voltage lockout with hysteresis ensures that the device remains off until the supply voltage reaches a safe operating level. This feature helps prevent erratic operation during power-up or brownout conditions. Additionally, the high current totem pole output is designed to drive a power MOSFET or IGBT directly, which simplifies the circuit design and reduces component count.

The AP3842GM-E1 is a reliable and versatile solution for power supply designs that require high efficiency, compactness, and robust performance. Its internal features are precisely trimmed to provide consistent performance, making it a go-to choice for designers and engineers looking to create stable and efficient power management systems.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
China Resources Microelectronics Limited
100V 180A 454W Through Hole TO-247-3
Lowest to $1.3196
Qualcomm
B39272B1261P810 RF360 Signal Conditioning CSSP3 DPLX GT datasheet, inventory, & pricing.
Lowest to $1.0264
Jinan USR IOT Technology Limited
100Mbps Serial Device Servers RoHS
Lowest to $15.4300
G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Guangdong Fenghua Advanced Technology
1uF ±20% 16V Ceramic Capacitor X5R 0603
Lowest to $0.0077
Intersil
Need more? Email Us
Shenzhen OCX Semiconductor Co., Ltd.
Buck Switching Regulator IC Adjustable 1 Output 600mA SOT-23-6
Lowest to $0.0880

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess