EN
  • EN
  • DE

AP3772HAK6TR-G1-2

Part No AP3772HAK6TR-G1-2
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW FLYBACK SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Converter Offline Flyback Topology - SOT-23-6
Manufacturer Diodes Incorporated
Package Reel - TR
Supply Voltage 3.5V ~ 30V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name AP3772
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911551-AP3772HAK6TR-G1-2
Ultra Librarian 3D Model Ultra Librarian AP3772HAK6TR-G1-2 CAD Model

Description

Introducing the AP3772HAK6TR-G1-2 from Diodes Incorporated

The AP3772HAK6TR-G1-2 is a high-performance, integrated circuit designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This IC is specifically engineered to cater to the demanding requirements of power management in modern electronic devices.

Key Features:

  • Energy Efficient: The AP3772HAK6TR-G1-2 is built to maximize energy efficiency, which is crucial for battery-powered devices and applications that require low power consumption.
  • High Integration: This product integrates multiple functions into a single chip, reducing the need for additional components, which can save space and cost in the design of electronic systems.
  • Advanced Protection: It includes features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and reliability of the devices it powers.
  • Versatility: Designed to be versatile, the AP3772HAK6TR-G1-2 can be used in a wide range of applications, from consumer electronics to industrial systems.
  • Compact Footprint: The small form factor of the package allows for its use in space-constrained applications, making it an ideal choice for portable and compact devices.

Applications:

The AP3772HAK6TR-G1-2 is suitable for a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Communication Devices
  • Power Supplies
  • IoT Devices

Quality and Reliability:

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The AP3772HAK6TR-G1-2 is no exception, with rigorous testing and quality control measures in place to ensure that it performs to the expectations of customers in a range of challenging environments.

Ordering Information:

The AP3772HAK6TR-G1-2 is available for order now. It is supplied in tape and reel packaging, which facilitates efficient handling and placement during the manufacturing process. For detailed specifications, pricing, and ordering information, please visit the Diodes Incorporated website or contact their sales team directly.

Choose the AP3772HAK6TR-G1-2 for your next project and benefit from the quality, performance, and innovation that Diodes Incorporated has to offer.

You May Also Be Interested in

NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess