EN
  • EN
  • DE

AP3771VAK6TR-G1

Part No AP3771VAK6TR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CONTROLLER ACDC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 15.5 V
Voltage - Supply (Vcc/Vdd) 6.5V ~ 30V
Fault Protection Open Circuit, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Package / Case SOT-23-6
Supplier Device Package SOT-26
Mounting Type Surface Mount
Base Product Number AP3771
Standard Package 1,000 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 817340-AP3771VAK6TR-G1
Ultra Librarian 3D Model Ultra Librarian AP3771VAK6TR-G1 CAD Model

Description

Product Overview: AP3771VAK6TR-G1

The AP3771VAK6TR-G1 is a state-of-the-art power management integrated circuit (IC) designed and manufactured by Diodes Incorporated. This versatile component is specifically engineered to provide efficient power conversion and management solutions for a wide range of electronic applications.

Key Features

  • High Efficiency: The IC is designed to optimize power usage, resulting in energy savings and prolonged battery life for portable devices.
  • Advanced Power Management: It features sophisticated power management capabilities to ensure stable operation under various load conditions.
  • Compact Design: The AP3771VAK6TR-G1 comes in a compact package, making it ideal for space-constrained applications.
  • Wide Input Voltage Range: It supports a broad range of input voltages, accommodating different power sources and systems.
  • Protection Features: The device includes multiple protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to ensure the safety and reliability of the end application.

Applications

The AP3771VAK6TR-G1 is suitable for a diverse array of applications, including but not limited to:

  • Consumer Electronics
  • Portable Devices
  • Power Supply Units
  • Battery Chargers
  • Networking Equipment

Technical Specifications

With its technical specifications, the AP3771VAK6TR-G1 meets the stringent requirements of modern electronic devices. It operates over a wide temperature range and complies with industry standards for reliability and performance.

Quality and Support

Diodes Incorporated is known for its commitment to quality, and the AP3771VAK6TR-G1 is no exception. It is backed by the company's rigorous testing procedures and support infrastructure, ensuring that customers receive a reliable product with comprehensive technical support.

Environmental Compliance

The AP3771VAK6TR-G1 is produced with environmental consciousness in mind. It is compliant with RoHS directives, reflecting Diodes Incorporated's dedication to reducing the environmental impact of their products.

You May Also Be Interested in

Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess