EN
  • EN
  • DE

AP3765KTR-G1

Part No AP3765KTR-G1
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 181635-AP3765KTR-G1
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP3765KTR-G1 CAD Model

Description

The AP3765KTR-G1 is a cutting-edge power management integrated circuit (PMIC) developed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This component is designed to provide efficient and reliable power control solutions for a wide range of electronic devices, making it an essential component for designers seeking to optimize power consumption and enhance product performance.

Key Features

  • High Efficiency: The AP3765KTR-G1 offers high-efficiency power conversion, which is crucial for extending battery life in portable devices and reducing heat generation in high-power applications.
  • Wide Operating Voltage Range: It supports a broad range of input voltages, accommodating various power sources and enabling versatile applications across different platforms.
  • Advanced Power Management: With its sophisticated power management capabilities, this PMIC ensures stable power delivery and protects against overcurrent, overvoltage, and overheating, contributing to the longevity of the end product.
  • Compact Footprint: The device comes in a space-saving package, making it ideal for use in compact electronic assemblies where board space is at a premium.
  • RoHS Compliant: Compliance with the Restriction of Hazardous Substances (RoHS) directive makes the AP3765KTR-G1 an environmentally friendly choice for manufacturers committed to reducing the environmental impact of their products.

Applications

The versatility of the AP3765KTR-G1 allows it to be utilized in a diverse array of applications, including:

  • Consumer Electronics
  • Portable Devices
  • Networking Equipment
  • Computer Peripherals
  • Power Supply Modules

Technical Specifications

The AP3765KTR-G1 boasts a comprehensive set of technical specifications that cater to demanding power management requirements:

  • Package Type: SOT26
  • Output Voltage: Adjustable
  • Switching Frequency: Optimized for efficiency and component size
  • Operating Temperature Range: Suitable for commercial and industrial environments

In conclusion, the AP3765KTR-G1 from Diodes Incorporated represents a robust solution for power management challenges in modern electronic devices. Its combination of high efficiency, advanced features, and compact design makes it an excellent choice for engineers and designers looking to improve the performance and reliability of their products.

You May Also Be Interested in

Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ELAN Microelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Diode Zener Dual Common Anode 8.2V 6% 100mW 3-Pin USM / DIODES (DIODES FOR PROTECTING AGAINST ESD)
Lowest to $0.0820
ON Semiconductor
Need more? Email Us
AMIS
Need more? Email Us
Coilcraft
Need more? Email Us
Vishay
Need more? Email Us
Littelfuse Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1747 $50.6630
700+ $0.1433 $100.3100
1,080+ $0.1389 $150.0120
1,490+ $0.1344 $200.2560
1,925+ $0.1299 $250.0575
2,580+ $0.1165 $300.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess