EN
  • EN
  • DE

AP3608EFNTR-G1

Part No AP3608EFNTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED BACKLIGHT 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Status Obsolete(EOL)
Type Linear
Internal Switch(s) Yes
Number of Outputs 8
Operating Input Voltage(Min) 4.2V
Maximum Supply Voltage 5.5V
Channel Output Current 100mA
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Win Source Part Number 181614-AP3608EFNTR-G1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP3608EFNTR-G1 CAD Model

Description

Product Overview: AP3608EFNTR-G1 from Diodes Incorporated

The AP3608EFNTR-G1 is a state-of-the-art, high-efficiency, synchronous rectification controller designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is specifically engineered to enhance the performance of power conversion in a wide array of applications, making it a versatile choice for designers looking to optimize their power supply solutions.

Key Features

  • High Efficiency: The AP3608EFNTR-G1 boasts an advanced synchronous rectification scheme that significantly reduces power loss, ensuring high efficiency, especially in low voltage operations.
  • Wide Operating Voltage Range: It is capable of handling a broad range of input voltages, making it suitable for various applications from consumer electronics to industrial systems.
  • Adaptive Gate Drive: This controller offers an adaptive gate drive for N-channel MOSFETs, which optimizes the gate drive to suit the needs of the application, reducing EMI and improving overall system reliability.
  • Easy Integration: The AP3608EFNTR-G1 comes in a compact, lead-free DFN3030-8 package, which facilitates easy integration into existing and new designs without requiring significant board space.

Applications

The versatility of the AP3608EFNTR-G1 allows it to be used in a variety of applications, including but not limited to:

  • AC/DC Converters
  • Power Adapters
  • LED Lighting Systems
  • Telecommunication Devices
  • Set-Top Boxes
  • Flat Panel Televisions and Monitors

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The AP3608EFNTR-G1 is no exception, as it is manufactured using industry-leading processes and subjected to rigorous testing to ensure it meets the stringent requirements of modern electronic systems.

Whether you are developing power supplies for consumer electronics, industrial equipment, or communication infrastructure, the AP3608EFNTR-G1 offers a solution that combines efficiency, flexibility, and reliability. This product is a testament to Diodes Incorporated's dedication to providing innovative solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess