Diodes Incorporated's AP3607FNTR-G1 is a high-performance, PWM (Pulse Width Modulation) integrated circuit designed for efficient power management in a variety of applications. This versatile component is ideal for use in consumer electronics, portable devices, and other power-sensitive systems where efficient energy conversion is essential.
Key Features
- High Efficiency: The AP3607FNTR-G1 offers high efficiency, which is crucial for extending battery life in portable devices and reducing heat generation in all applications.
- Integrated Functions: It integrates various functions such as under-voltage lockout (UVLO), over-temperature protection (OTP), and over-current protection (OCP), ensuring reliable operation under different conditions.
- Adjustable Output: The output voltage can be adjusted to meet the specific requirements of the application, providing flexibility in design.
- Low Standby Power: Its low standby power consumption makes it an excellent choice for battery-powered applications where conserving energy is a priority.
Applications
The AP3607FNTR-G1 is suitable for a wide range of applications, including:
- DC-DC Converters
- Portable Devices
- Power Supplies
- Battery Management Systems
- Consumer Electronics
Technical Specifications
Some of the key technical specifications of the AP3607FNTR-G1 include:
- Operating Voltage Range: 2.5V to 5.5V
- High Efficiency: Up to 95%
- Switching Frequency: 1.4MHz (typical)
- Output Voltage Range: Adjustable
- Thermal Shutdown Protection
- Packaging: Available in a space-saving 6-pin SOT26 package
Quality and Reliability
Diodes Incorporated is committed to providing high-quality products. The AP3607FNTR-G1 is manufactured with the highest standards of quality and reliability, ensuring performance and longevity in your application.