EN
  • EN
  • DE

AP3602AKTR-G1

Part No AP3602AKTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 23 Weeks
Features LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) - Dimming 100mA SOT-23-6
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name AP3602
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861395-AP3602AKTR-G1
Ultra Librarian 3D Model Ultra Librarian AP3602AKTR-G1 CAD Model

Description

Introducing the AP3602AKTR-G1 from Diodes Incorporated

The AP3602AKTR-G1 is a high-performance, precision PWM (Pulse Width Modulation) integrated circuit designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This advanced chip is specifically engineered to cater to a wide range of power management applications, making it an ideal choice for designers looking to enhance the efficiency and reliability of their power supply designs.

At the heart of the AP3602AKTR-G1 lies its ability to provide a stable and accurate control environment for DC-DC converters. The chip's functionality is built around its PWM control circuit, which ensures that power delivery is managed with precision, minimizing energy wastage and optimizing the performance of the end application. This makes the AP3602AKTR-G1 an excellent fit for applications such as portable devices, consumer electronics, and industrial control systems, where power efficiency is paramount.

The device comes in a compact package, which is not only space-saving but also offers excellent thermal performance. Its small footprint allows it to be integrated into a variety of designs without compromising on power or efficiency. Furthermore, the AP3602AKTR-G1 is designed with a low quiescent current, contributing to the overall low power consumption of the system it is used within.

For designers concerned with safety and reliability, the AP3602AKTR-G1 incorporates a range of protection features. These include under-voltage lockout (UVLO), over-temperature protection, and over-current protection, which safeguard the system against a range of potential faults that could otherwise compromise the performance or longevity of the application.

Diodes Incorporated has a reputation for quality and reliability, and the AP3602AKTR-G1 is no exception. It is manufactured to meet the highest industry standards, ensuring that it performs consistently across various environmental conditions and throughout its operational lifespan. Customers can trust in the AP3602AKTR-G1 to deliver not just power efficiency but also the durability and dependability that are synonymous with Diodes Incorporated's products.

In summary, the AP3602AKTR-G1 is a testament to Diodes Incorporated's commitment to providing innovative solutions for power management challenges. Its precision, efficiency, and robust protection features make it a smart choice for any application requiring a reliable and high-performance PWM controller.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1966 $50.1330
620+ $0.1613 $100.0060
960+ $0.1563 $150.0480
1,325+ $0.1512 $200.3400
1,710+ $0.1462 $250.0020
2,290+ $0.1311 $300.2190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess