EN
  • EN
  • DE

AP358SA

Part No AP358SA
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Diodes Incorporated
Win Source Part Number 181607-AP358SA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP358SA CAD Model

Description

Introducing the AP358SA Dual Operational Amplifier

The AP358SA is a high-performance, dual operational amplifier designed by Diodes Incorporated to cater to a wide range of applications requiring low power consumption and stable operation. This versatile component is ideal for battery-powered devices, portable gadgets, and other power-sensitive applications due to its excellent power-to-performance ratio.

Key Features

  • Low Power Consumption: The AP358SA is engineered for efficiency, with a typical quiescent current of just 500µA, making it suitable for energy-critical designs.
  • Wide Supply Voltage Range: It operates from a single power supply ranging from 3V to 32V or a dual supply from ±1.5V to ±16V, providing flexibility in various circuit configurations.
  • Large Output Voltage Swing: This op-amp offers a large output voltage swing close to the power supply rails, maximizing the dynamic range in your applications.
  • Input Common-Mode Voltage Range: Includes the ground level, which is crucial for single-supply operations and simplifies design in ground-referenced applications.
  • High Gain Bandwidth Product: With a 1MHz gain bandwidth product, the AP358SA is capable of handling a broad spectrum of signals, making it a good choice for audio processing, filters, and other signal conditioning tasks.

Applications

The AP358SA's versatility makes it an excellent choice for a multitude of applications, such as:

  • Active filters
  • General-purpose amplifiers
  • Audio electronics
  • Sensor signal conditioning
  • Portable devices
  • Power supply control circuits

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability, and the AP358SA is no exception. This operational amplifier is built to meet high standards, ensuring consistent performance and durability across various environmental conditions.

Conclusion

Whether you're designing a sophisticated audio interface, a sensitive sensor array, or any other application requiring a reliable and efficient operational amplifier, the AP358SA from Diodes Incorporated is an excellent choice. Its low power consumption, wide supply voltage range, and stable operation make it a versatile and indispensable component in your electronic designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess