EN
  • EN
  • DE

AP358SA-SS

Part No AP358SA-SS
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Diodes Incorporated
Win Source Part Number 181608-AP358SA-SS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP358SA-SS CAD Model

Description

Introducing the AP358SA-SS Operational Amplifier from Diodes Incorporated

The AP358SA-SS is a high-performance, dual operational amplifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This op-amp is engineered to deliver outstanding stability and accuracy for a variety of applications. With its low power consumption and wide supply voltage range, the AP358SA-SS is an ideal choice for battery-powered devices and general-purpose amplification tasks.

Key Features

  • Dual Operational Amplifier: The AP358SA-SS contains two independent op-amps in a single package, providing excellent space-saving benefits for compact circuit designs.
  • Low Power Consumption: With its focus on energy efficiency, this op-amp is suitable for portable and battery-operated equipment, ensuring longer operational life and reduced power costs.
  • Wide Supply Voltage Range: Operating from a supply voltage range of 3V to 32V (or ±1.5V to ±16V for dual supply applications), the AP358SA-SS offers great flexibility for various electronic designs.
  • High Gain Bandwidth Product: The op-amp provides a gain bandwidth product of 1MHz, which is optimal for audio processing, filtering, and other applications requiring a wide frequency response.
  • Large Output Voltage Swing: The AP358SA-SS is capable of delivering a large output voltage swing close to the supply rails, maximizing the dynamic range for your circuits.
  • Stable with Capacitive Loads: This operational amplifier is designed to be stable when driving capacitive loads, making it a reliable choice for applications with dynamic load conditions.

Applications

The versatility of the AP358SA-SS allows it to be used in a wide array of applications, including:

  • Audio amplifiers and mixers
  • Signal conditioning
  • Active filters
  • Voltage followers
  • DC gain blocks
  • Battery-powered devices
  • Automotive and industrial electronics

Diodes Incorporated's AP358SA-SS operational amplifier is a robust, reliable component that offers the perfect balance between performance and power efficiency. Whether you're designing consumer electronics, automotive systems, or industrial controls, the AP358SA-SS provides the precision and stability needed for your critical applications.

For detailed specifications and application notes, please refer to the official datasheet provided by Diodes Incorporated.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,790 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess