EN
  • EN
  • DE

AP3402KTTR-G1

Part No AP3402KTTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1.0MHZ, 2A STEP-DOWN DC-DC BUCK CONVERTER | IC REG BUCK ADJUSTABLE 2A TSOT26
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 2.7V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 0.6V
Maximum Output Voltage 5.5V
Output Current 2A
Switching Frequency 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-26
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1145648-AP3402KTTR-G1
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP3402KTTR-G1 CAD Model

Description

Introducing the AP3402KTTR-G1 from Diodes Incorporated

The AP3402KTTR-G1 is a high-performance, versatile component designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is a testament to the company's commitment to providing innovative solutions that meet the evolving needs of electronic design engineers.

Key Features

  • Efficiency: The AP3402KTTR-G1 is a synchronous buck converter, which ensures efficient power conversion with reduced heat dissipation. This makes it an ideal choice for applications where energy efficiency is paramount.
  • Compact Design: Its small footprint is perfect for space-constrained applications, allowing designers to maximize functionality in minimal PCB real estate.
  • Adjustable Output: The output voltage is adjustable, providing flexibility and making it suitable for a wide range of applications.
  • Protection Features: It includes various protection features such as over-current protection, under-voltage lockout, and thermal shutdown, ensuring reliable operation and longevity of the device and the system it is integrated into.

Applications

The AP3402KTTR-G1 is versatile and can be used in a variety of applications, including:

  • Portable devices
  • Wireless and networking devices
  • Consumer electronics
  • Power management solutions

Product Specifications

The AP3402KTTR-G1 operates over a wide input voltage range and is capable of delivering a continuous output current, making it suitable for powering core voltages of microprocessors and other logic devices. Its high switching frequency allows the use of small, low-cost inductors and capacitors, resulting in a compact power supply solution.

Quality and Reliability

Diodes Incorporated ensures that all its products, including the AP3402KTTR-G1, meet the highest quality and reliability standards. The product is available in a RoHS-compliant package, reflecting the company's commitment to environmental sustainability.

For detailed technical specifications, application notes, and support resources, visit the Diodes Incorporated website or contact their support team. The AP3402KTTR-G1 is a reliable and efficient solution for your power conversion needs, backed by Diodes Incorporated's reputation for quality and innovation.

You May Also Be Interested in

Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
500+ $0.1002 $50.1000
1,220+ $0.0822 $100.2840
1,885+ $0.0796 $150.0460
2,595+ $0.0771 $200.0745
3,360+ $0.0745 $250.3200
4,495+ $0.0668 $300.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess