EN
  • EN
  • DE

AP3125B1KTR-G1

Part No AP3125B1KTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK SOT26 / Converter Offline Flyback Topology 65kHz SOT-26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 15.8 V
Supply Voltage - Operating 10V ~ 25V
Duty Cycle 75%
Frequency - Switching 65kHz
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C (TJ)
Package / Case SOT-23-6
Supplier Device Package SOT-26
Mounting SMD (SMT)
Base Product Number AP3125
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AP3125B1KTR-G1DIDKR,AP3125B1KTR-G1DICT,AP3125B1KTR-G1DITR,AP3125B1KTR-G1DI
Standard Package 3,000
Win Source Part Number 968459-AP3125B1KTR-G1
Ultra Librarian 3D Model Ultra Librarian AP3125B1KTR-G1 CAD Model

Description

The AP3125B1KTR-G1 is a cutting-edge PWM (Pulse Width Modulation) controller designed and manufactured by the renowned semiconductor company, Diodes Incorporated. This highly efficient component is tailored to meet the rigorous power management requirements of modern electronic systems.

Key Features

  • High Efficiency: The AP3125B1KTR-G1 is optimized for high efficiency, making it ideal for battery-powered devices where energy conservation is critical.
  • Voltage Regulation: It provides excellent voltage regulation, ensuring stable power delivery to sensitive electronic circuits.
  • Low Standby Power: The device is designed to consume minimal power in standby mode, contributing to the overall energy efficiency of the end product.
  • Frequency Modulation: It includes frequency modulation capabilities to minimize electromagnetic interference (EMI), a crucial feature for compliance with regulatory standards.

Applications

Due to its versatile nature, the AP3125B1KTR-G1 is suitable for a wide array of applications. These include:

  • Power supplies for consumer electronics
  • LED lighting systems
  • Adapters and battery chargers
  • Telecommunication devices
  • Computing systems

Technical Specifications

The AP3125B1KTR-G1 boasts an impressive set of technical specifications that make it a top choice for power regulation solutions:

  • Package: The device comes in a compact TSOT-26 package, which is suitable for space-constrained applications.
  • Operating Temperature: It can operate over a wide temperature range, ensuring reliability under varying environmental conditions.
  • Protection Features: It includes multiple protection features such as overvoltage, overcurrent, and thermal shutdown to safeguard the system against potential damage.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The AP3125B1KTR-G1 is subjected to rigorous testing and quality control measures to ensure it meets the industry's high standards for reliability and performance.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1820 $50.0500
670+ $0.1493 $100.0310
1,040+ $0.1446 $150.3840
1,430+ $0.1400 $200.2000
1,850+ $0.1353 $250.3050
2,475+ $0.1213 $300.2175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,573 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess