EN
  • EN
  • DE

AP3105NVKTR-G1

Part No AP3105NVKTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC PWM CTLR CURR MODE SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 15.5V
Supply Voltage - Operating 10 V to 25 V
Duty Cycle 75%
Frequency - Switching 65kHz
Fault Protection Current Limiting, Over Load, Over Voltage
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package SOT-23-6
Mounting Surface Mount
Win Source Part Number 1017709-AP3105NVKTR-G1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP3105NVKTR-G1 CAD Model

Description

The AP3105NVKTR-G1 is a cutting-edge power management integrated circuit (PMIC) developed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This advanced component is designed to cater to the increasing demands for energy-efficient and compact power solutions in modern electronic devices.

Key Features

  • High-Efficiency: The AP3105NVKTR-G1 boasts a high level of efficiency, which is essential for reducing power loss and improving the battery life of portable devices.
  • Power Good Output: This feature provides a status signal to indicate when the output voltage is within a specified range, ensuring reliable operation of the connected load.
  • Adjustable Output Voltage: The flexibility to adjust the output voltage makes this PMIC suitable for a wide range of applications, allowing for customized power delivery.
  • Low Standby Current: The low standby current consumption of the AP3105NVKTR-G1 contributes to the overall energy efficiency of the system, making it ideal for battery-powered applications.
  • Over-Temperature Protection: This safety feature prevents damage to the IC and the system by shutting down the operation if the temperature exceeds a certain threshold.

Applications

The AP3105NVKTR-G1 is versatile and can be used in a variety of applications, including:

  • LED Lighting Systems
  • Consumer Electronics
  • Portable and Battery-Powered Devices
  • Networking and Telecommunications Equipment
  • Industrial Controls

Product Specifications

Parameter Value
Package / Case DFN-6
Output Type Adjustable
Switching Frequency Up to 1.4MHz
Operating Temperature -40°C to +85°C

With its robust feature set and flexible applications, the AP3105NVKTR-G1 from Diodes Incorporated is an excellent choice for designers looking to implement an efficient power management solution in their next project.

You May Also Be Interested in

Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7287 $58.2960
195+ $0.5980 $116.6100
300+ $0.5793 $173.7900
415+ $0.5606 $232.6490
535+ $0.5419 $289.9165
715+ $0.4858 $347.3470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess