EN
  • EN
  • DE

AP3101P-E1

Part No AP3101P-E1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC PWM CONTROLLER SO-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Topology Flyback
Voltage - Start Up 16 V
Voltage - Supply (Vcc/Vdd) 10V ~ 20V
Duty Cycle 80%
Frequency - Switching 65kHz
Fault Protection Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-DIP
Mounting Type Through Hole
Base Product Number AP3101
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 55026-AP3101P-E1
Ultra Librarian 3D Model Ultra Librarian AP3101P-E1 CAD Model

Description

The AP3101P-E1 is a leading-edge PWM (Pulse Width Modulation) controller designed by Diodes Incorporated, tailored for high-performance AC-DC power supplies. This integrated circuit is part of Diodes Incorporated's extensive product line aimed at providing energy-efficient solutions for power management challenges across various applications.

Key Features

  • Precision Voltage Regulation: The AP3101P-E1 ensures tight regulation of output voltage, providing stable operation and reliable performance for connected devices.
  • High Efficiency: Designed for optimal power conversion efficiency, this controller helps reduce energy consumption and heat generation, making it suitable for eco-friendly and compact power supply designs.
  • Built-in Protections: It includes multiple protection features such as overvoltage, overcurrent, and thermal shutdown, ensuring the safety and longevity of both the power supply and the end devices.
  • Low Standby Power: The device is engineered to maintain low standby power usage, which is crucial for meeting modern standby efficiency standards.
  • Frequency Modulation: To minimize electromagnetic interference (EMI), the AP3101P-E1 incorporates frequency modulation, making it ideal for applications sensitive to noise.

Applications

The AP3101P-E1 is versatile and can be used in a variety of AC-DC conversion applications, including:

  • Switching power supplies
  • Power adapters for consumer electronics
  • LED lighting drivers
  • Standby and auxiliary power supplies

Technical Specifications

With an operating junction temperature range from -40°C to +150°C, the AP3101P-E1 is designed to withstand harsh environments. The device is available in a compact SOP-7 package, which is conducive to space-constrained applications.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The AP3101P-E1 is built to meet rigorous industry standards, ensuring performance and reliability for a wide range of power management applications.

For detailed technical specifications, application circuits, and additional information, engineers and product designers are encouraged to consult the official datasheet and product guides provided by Diodes Incorporated.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess