EN
  • EN
  • DE

AP3019KTR-E1

Part No AP3019KTR-E1
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description WHITE LED STEP-UP CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Manufacturer Diodes Incorporated
Win Source Part Number 181533-AP3019KTR-E1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP3019KTR-E1 CAD Model

Description

Introducing the AP3019KTR-E1 Boost Converter from Diodes Incorporated

The AP3019KTR-E1 is a high-performance, pulse-width modulated (PWM) boost converter designed by Diodes Incorporated. This compact and efficient integrated circuit (IC) is engineered to provide a stable and reliable power solution for a variety of applications, ranging from portable devices to LED lighting systems. Its small footprint and high functionality make it an ideal choice for designers looking to optimize power management within space-constrained environments.

The AP3019KTR-E1 operates from a wide input voltage range of 2.7V to 5.5V, making it versatile for use with various power sources, including single-cell lithium-ion batteries. It is capable of driving up to 10 white LEDs in series, with an output voltage that can reach up to 35V. This feature is particularly beneficial for powering LED backlights in portable devices such as smartphones, tablets, and digital cameras, ensuring consistent brightness and improved display quality.

One of the key advantages of the AP3019KTR-E1 is its high efficiency, which can exceed 85%. This is achieved through an integrated 0.5Ω N-channel MOSFET switch, which minimizes power loss during operation. Additionally, the device offers a fixed switching frequency of 1.2MHz, allowing for the use of small external components, thus reducing the overall solution size and bill of materials cost.

Safety features are paramount in power management ICs, and the AP3019KTR-E1 does not disappoint. It incorporates multiple protection mechanisms, including over-voltage, over-temperature, and cycle-by-cycle current limiting, which safeguard the IC and the end application against potential damage due to abnormal operating conditions. The soft-start function prevents inrush current at startup, contributing to the longevity of the device.

The AP3019KTR-E1 is available in a compact SOT-23-6 package, which is RoHS compliant and halogen-free, reflecting Diodes Incorporated's commitment to environmental sustainability. The packaging is also designed for optimal thermal performance, ensuring reliable operation over the -40°C to +85°C ambient temperature range.

In summary, the AP3019KTR-E1 boost converter from Diodes Incorporated is a robust, efficient, and versatile solution for powering high-brightness LEDs and other electronics requiring a higher voltage output. Its combination of performance, compact size, and protective features make it an excellent choice for designers focused on creating innovative and energy-efficient products.

You May Also Be Interested in

Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7687 $75.0748
8+ $15.4000 $123.2000
12+ $14.9187 $179.0244
16+ $14.4375 $231.0000
21+ $13.9563 $293.0823
28+ $12.5125 $350.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,030 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess