Introducing the AP3019AKTTR-G1 from Diodes Incorporated
The AP3019AKTTR-G1 is a high-performance, boost DC-DC converter designed and manufactured by Diodes Incorporated, a leading global provider of semiconductors. This versatile component is designed to step up voltage levels while maintaining a high level of energy efficiency, making it an ideal choice for battery-powered applications where space and power conservation are critical.
Key Features:
- High Efficiency: The AP3019AKTTR-G1 offers an efficiency rate that is beneficial for prolonging battery life in portable devices.
- Adjustable Output Voltage: This feature allows for a wide range of output voltages, making the device suitable for various applications by simply changing external resistors.
- Low Quiescent Current: The low quiescent current of the AP3019AKTTR-G1 minimizes standby power consumption, which is crucial for extending the operational time of battery-powered devices.
- Small Package Size: The device comes in a compact package, which is perfect for space-constrained applications.
- Integrated Functions: It includes functions such as soft start, over-temperature protection, and over-current protection, ensuring reliable operation under various conditions.
Applications:
The AP3019AKTTR-G1 is suitable for a wide range of applications, including but not limited to:
- Portable Electronic Devices
- Handheld Equipment
- Small LCD Displays
- White LED Backlighting
- Battery-powered Devices
Technical Specifications:
- Input Voltage Range: 2.7V to 5.5V
- Switching Frequency: 1.2MHz (Typical)
- Output Voltage: Adjustable via external resistors
- Package: SOT26 (SC70-6)
- Temperature Range: -40°C to +85°C
The AP3019AKTTR-G1 is a testament to Diodes Incorporated's commitment to providing innovative, high-quality components for modern electronic applications. With its robust feature set and adaptability, this boost converter is poised to power your next project with efficiency and reliability.