EN
  • EN
  • DE

AP2337SA-7

Part No AP2337SA-7
Manufacturer Diodes Incorporated
Catalog PMIC - Hot Swap Controllers
Description IC LOAD SWITCH INTEGRATED SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features OVP, Thermal Limit, UVLO
Programmable Voltage - Supply 2.7 V to 5.5 V
Current - Output (Max) 1A
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 65μA
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1017670-AP2337SA-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP2337SA-7 CAD Model

Description

The AP2337SA-7 is a high-performance, single-channel current-limited integrated high-side power switch, designed and manufactured by Diodes Incorporated. This device is optimized for Universal Serial Bus (USB) and other hot-swap applications and is an essential component for modern electronic systems that require efficient power distribution and management.

Key Features

  • Current Limiting: The AP2337SA-7 provides precise current limiting to protect the USB ports from over-current conditions that can cause damage to connected devices.
  • Fast Response Time: It is engineered to respond quickly to fault conditions, ensuring rapid disconnection of the load in the event of a short circuit or excessive power draw.
  • Built-in Thermal Shutdown: The device includes thermal shutdown protection that prevents overheating, enhancing the safety and reliability of the system.
  • Controlled Rise Time: With its controlled rise time, the AP2337SA-7 minimizes current surges during turn-on, which is critical for preventing voltage drops on the power lines that could reset other devices.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the power switch remains off when the input voltage is below a certain threshold, preventing malfunctioning due to undervoltage conditions.

Applications

The versatility of the AP2337SA-7 makes it suitable for a wide range of applications, including:

  • USB power management in desktops, laptops, and docking stations.
  • Hot-swap power control in servers and network equipment.
  • Power distribution for peripheral ports on consumer electronics.

Quality and Compliance

Diodes Incorporated is known for its commitment to quality, and the AP2337SA-7 is no exception. It is produced in compliance with the latest industry standards, ensuring reliability and performance for critical applications. The device is RoHS compliant, which means it conforms to environmental directives by avoiding the use of hazardous substances.

Technical Specifications

Parameter Value Package SOT-23-3 Operating Voltage Range 2.7V to 5.5V Continuous Output Current 0.9A (Max) Operating Temperature -40°C to +85°C

For engineers and designers looking for a reliable power switch solution, the AP2337SA-7 from Diodes Incorporated offers a blend of performance, protection, and quality, making it an excellent choice for a multitude of USB and hot-swap applications.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3036 $50.0940
405+ $0.2491 $100.8855
625+ $0.2414 $150.8750
860+ $0.2336 $200.8960
1,110+ $0.2258 $250.6380
1,485+ $0.2024 $300.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,408 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess