EN
  • EN
  • DE

AP22652W6-7

Part No AP22652W6-7
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description LOAD SWITCH,SOT26,T&R,3K
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 41 Weeks
Manufacturer Diodes Incorporated
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-26
Family Name AP22652
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 31-AP22652W6-7CT, 31-AP22652W6-7DKR, 31-AP22652W6-7TR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911529-AP22652W6-7
Ultra Librarian 3D Model Ultra Librarian AP22652W6-7 CAD Model

Description

The AP22652W6-7 is a high-performance, single-channel load switch developed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This advanced switch is designed to provide power distribution and management with minimal power loss, making it an ideal solution for a wide range of applications including consumer electronics, portable devices, and industrial systems.

Key Features

  • Input Voltage Range: The AP22652W6-7 operates over a broad input voltage range, accommodating various system requirements.
  • Low On-Resistance: The device boasts a low on-resistance, ensuring efficient power delivery and reduced energy loss.
  • Fast Switching: It offers fast switching capabilities, which enable quick response times for dynamic power management and help in reducing inrush current.
  • Current Limiting: The built-in current limiting feature protects the system from overcurrent conditions, enhancing the overall reliability of the application.
  • Thermal Shutdown: An integrated thermal shutdown function provides additional protection by turning off the switch in the event of excessive temperature.
  • Controlled Slew Rate: The AP22652W6-7 is designed with a controlled slew rate to minimize electromagnetic interference (EMI) and noise, which is critical for sensitive electronic equipment.

Applications

The versatility of the AP22652W6-7 load switch enables its use across a diverse array of applications. It is particularly suited for battery-powered devices where efficient power management is essential. This includes smartphones, tablets, and laptops, as well as IoT devices and wearable technology. Moreover, its protective features make it a reliable choice for power distribution systems in industrial settings.

Package and Availability

The AP22652W6-7 is offered in a compact, space-saving 6-pin package, which is highly advantageous for designs where board space is at a premium. The product is available through Diodes Incorporated and authorized distributors, ensuring easy accessibility for designers and manufacturers.

With its combination of efficiency, fast operation, and protective features, the AP22652W6-7 stands out as a leading solution for advanced power management requirements.

You May Also Be Interested in

Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1804 $50.5120
680+ $0.1480 $100.6400
1,050+ $0.1434 $150.5700
1,445+ $0.1388 $200.5660
1,865+ $0.1342 $250.2830
2,495+ $0.1203 $300.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,000 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess