EN
  • EN
  • DE

AP2156ASG-13

Part No AP2156ASG-13
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Manufacturer Diodes Incorporated
Win Source Part Number 181329-AP2156ASG-13
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP2156ASG-13 CAD Model

Description

Product Overview: AP2156ASG-13 from Diodes Incorporated

The AP2156ASG-13 is a sophisticated dual-channel USB power switch designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This compact and efficient component is specifically engineered to provide over-current and thermal protection for applications requiring power distribution switches.

Key Features

  • Current Limiting: Each channel of the AP2156ASG-13 is capable of delivering 0.5A of continuous current, with built-in current limiting to protect devices from excessive power draw.
  • Over-Temperature Protection: The device includes an over-temperature protection feature that shuts down the power switch to prevent overheating, ensuring the safety and longevity of both the switch and the connected devices.
  • Reverse Current Blocking: A reverse current blocking circuit is integrated into the design, which prevents current from flowing backward through the device when it is powered off, thereby safeguarding the upstream devices.
  • Low Standby Current: The AP2156ASG-13 is optimized for power-sensitive applications with a low standby current, reducing power consumption when the switch is not actively delivering power.
  • Fast Transient Response: This power switch is designed with a fast transient response, allowing it to quickly respond to changes in load conditions without compromising performance.

Applications

The AP2156ASG-13 is suitable for a wide range of applications, including but not limited to:

  • USB hubs and peripherals
  • Portable devices with USB interfaces
  • Hot-swap supplies
  • Over-current protection circuits for various consumer electronics

Package and Quality

The device is offered in a space-saving SOP-8 package, making it ideal for use in compact systems where board space is at a premium. It is also compliant with RoHS and Green standards, reflecting Diodes Incorporated's commitment to environmental sustainability. The AP2156ASG-13 is characterized for operation over the -40°C to +85°C ambient temperature range, assuring reliable performance across diverse environmental conditions.

With its robust feature set and Diodes Incorporated's reputation for quality, the AP2156ASG-13 is an excellent choice for designers looking to integrate a reliable power management solution into their USB-powered devices.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess