EN
  • EN
  • DE

SN74AUC1G32YEPR

Part No SN74AUC1G32YEPR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE OR 1CH 2-INP 5DSBGA / OR Gate IC 1 Channel 5-DSBGA (1.4x0.9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Logic Type OR Gate
Number of Circuits 1
Number of Inputs 2
Voltage - Supply 0.8V ~ 2.7V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 9mA, 9mA
Logic Level - Low 0V ~ 0.7V
Logic Level - High 1.7V
Max Propagation Delay @ V, Max CL 2.1ns @ 2.5V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 5-DSBGA (1.4x0.9)
Package / Case 5-XFBGA, DSBGA
Base Product Number SN74AUC1
Other Names -SN74AUC1G32YEPRR,296-18557-1R,296-18557-2R,2156-SN74AUC1G32YEPR,296-18557-2,296-18557-1,-296-18557-1,TEXTISSN74AUC1G32YEPR,2156-SN74AUC1G32YEPR-TITR,-296-18557-1,-296-18557-1R
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257944-SN74AUC1G32YEPR
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G32YEPR CAD Model

Description

Texas Instruments SN74AUC1G32YEPR Single 2-Input Positive-OR Gate

The SN74AUC1G32YEPR from Texas Instruments is a high-performance, single 2-input positive-OR gate that operates from a voltage range of 0.8 V to 2.7 V. This device is designed for use in the most demanding applications where low-voltage operation and minimal power consumption are essential. It is part of the advanced ultra-low voltage (AUC) series, making it suitable for portable and battery-powered systems.

With its ultra-small footprint, the SN74AUC1G32YEPR is available in a space-saving DSBGA package, which is ideal for compact designs. Despite its miniature size, the device does not compromise on performance, offering fast switching speeds and a low on-state resistance.

The input circuitry is designed to translate slowly changing input signals with hysteresis, thereby providing enhanced noise immunity and preventing erratic outputs. Additionally, the inputs can withstand voltages up to 3.6V, even when the device is in the off state, making it tolerant to over-voltage conditions and suitable for mixed-voltage system integration.

Key features of the SN74AUC1G32YEPR include:

  • Optimized for 0.8 V to 2.7 V operation and compatible with 3.6 V inputs
  • Ultra-small DSBGA package for space-constrained applications
  • Low static power consumption (ICC) for energy efficiency
  • High-speed performance across the entire voltage range
  • Input hysteresis for noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78, Class II

The SN74AUC1G32YEPR is not only characterized for operation from -40°C to 85°C but also ensures a high degree of reliability and robustness in a variety of applications, including mobile phones, personal electronics, and industrial control systems.

With its advanced design and integrated features, the Texas Instruments SN74AUC1G32YEPR is an excellent choice for designers looking to implement logic functions with minimal power draw and maximum efficiency in their next-generation electronic products.

You May Also Be Interested in

Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess