EN
  • EN
  • DE

AP2142ASG-13

Part No AP2142ASG-13
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SW USB 2CH 0.5A 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 2
Output Type P-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 90 mOhm
Input Type Non-Inverting
Features Load Discharge, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOP
Win Source Part Number 009985-AP2142ASG-13
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AP2142A
Introduction Date May 11, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian AP2142ASG-13 CAD Model

Description

Product Overview: AP2142ASG-13

The AP2142ASG-13 is a high-performance, integrated circuit from Diodes Incorporated, designed to provide power distribution and protection solutions for a wide range of electronic applications. This advanced dual-channel current-limited power switch is housed in a compact SOP-8 package, making it an ideal choice for space-constrained applications.

Key Features

  • Output Current: Each channel of the AP2142ASG-13 can deliver up to 0.5A of continuous current, ensuring sufficient power for connected devices.
  • Operating Voltage Range: The device operates over a voltage range of 2.7V to 5.5V, accommodating various low-voltage applications.
  • Built-in Protection: It features over-current protection (OCP), over-temperature protection (OTP), and under-voltage lockout (UVLO), safeguarding the system from potential damage due to abnormal operating conditions.
  • Fast Response Time: The AP2142ASG-13 is designed for quick response to fault conditions, with a typical delay time of just 5ms for over-current protection.
  • Low Power Consumption: With a quiescent current of only 55μA per channel, the device helps to minimize power waste and extend battery life in portable applications.

Applications

The versatility of the AP2142ASG-13 makes it suitable for a variety of applications, including but not limited to:

  • USB ports and peripherals
  • Portable electronic devices
  • Hot-swap supplies
  • Over-current protection modules

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AP2142ASG-13 is no exception. The device is manufactured using a robust process that ensures high reliability and performance consistency. It is also RoHS compliant, adhering to environmental standards and regulations.

Conclusion

The AP2142ASG-13 from Diodes Incorporated is a powerful, reliable solution for power distribution and protection in modern electronics. Its compact size, combined with its comprehensive protection features and low power consumption, make it an excellent choice for designers looking to enhance the safety and efficiency of their systems.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2444 $55.9980
100+ $1.0211 $102.1100
155+ $0.9892 $153.3260
210+ $0.9573 $201.0330
275+ $0.9253 $254.4575
365+ $0.8296 $302.8040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,084 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess