EN
  • EN
  • DE

AP1704DWL-B

Part No AP1704DWL-B
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Diodes Incorporated
Win Source Part Number 181230-AP1704DWL-B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1704DWL-B CAD Model

Description

Product Overview: AP1704DWL-B from Diodes Incorporated

The AP1704DWL-B is a cutting-edge voltage detector designed and manufactured by Diodes Incorporated, a leading global provider and manufacturer of high-quality semiconductor products. This component is engineered to offer precise voltage monitoring, which is crucial for a wide array of electronic applications, ensuring the stability and reliability of electronic systems.

The AP1704DWL-B is a versatile and robust device that features a low power consumption profile, making it suitable for battery-powered applications where energy efficiency is paramount. It operates over a wide voltage range, providing designers with the flexibility to use it in various circuit configurations and with different supply voltages.

One of the key attributes of this voltage detector is its high accuracy. The AP1704DWL-B boasts a precision voltage threshold, which means it can detect minute deviations from the desired voltage levels, triggering a reset or a warning to prevent potential damage to sensitive electronic components. This precision makes it an ideal choice for critical applications where voltage levels must be maintained within strict limits.

The device is available in a compact package, the SOT-25, which is suitable for space-constrained applications. Despite its small size, the AP1704DWL-B does not compromise on performance, offering fast response times and reliable operation across its specified temperature range.

Additionally, the AP1704DWL-B is designed with a built-in hysteresis feature, which helps to prevent false triggering due to noise or transient fluctuations in the supply voltage. This hysteresis ensures that the voltage detector responds only to genuine changes in voltage levels, enhancing the overall stability of the system it is monitoring.

With its combination of high accuracy, low power consumption, and compact form factor, the AP1704DWL-B from Diodes Incorporated is an excellent choice for designers looking to incorporate a reliable voltage detection solution into their electronic projects. Whether it's for consumer electronics, industrial control systems, or automotive applications, this voltage detector is built to deliver top-notch performance and peace of mind.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess